☰
COM-15051
COM-15051
Obsolete
Description:  MICRO SD CARD 16GB CLASS 10
Manufacturer:  SparkFun Electronics
Datasheet:   COM-15051 Datasheet
History Price: Obsolete
In Stock: 34600
COM-15051 Specification
Specification
Part No
COM-15051
Category
Memory Cards
Manufacturer
SparkFun Electronics
Series
*
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Size
-
Speed
-
Technology
-
Operating Temperature
-
COM-15051 Description
The SparkFun Electronics COM-15051 is a versatile and compact USB to Serial (TTL) converter module designed for easy communication between a computer and various serial devices. This module is particularly useful for developers and hobbyists working with microcontrollers, sensors, and other serial devices that require a simple and effective way to interface with a computer or other USB-enabled devices. Below is a detailed overview of its specifications, features, and applications.

## Overview

The COM-15051 module is based on the FTDI FT232RL chip, which is a highly reliable USB to serial converter. This chip is known for its ease of use and compatibility with a wide range of operating systems, making it a popular choice for many electronic projects. The module provides a straightforward way to connect devices that communicate using TTL serial protocols to a USB port, allowing for easy data transfer and programming.

## Key Specifications

1. Chipset:
- FTDI FT232RL: This chip provides the core functionality for USB to serial communication.

2. Input Voltage:
- Operating Voltage: 3.3V to 5V (selectable via jumper)
- USB Power Supply: Powered directly from the USB port (typically 5V)

3. Data Rate:
- Baud Rate: Supports baud rates from 300 bps to 3 Mbps, allowing for flexible communication speeds depending on the application.

4. Serial Interface:
- TTL Levels: Compatible with 3.3V and 5V TTL logic levels, making it suitable for a wide range of microcontrollers and devices.
- Data Bits: Configurable data bits (typically 8 bits)
- Stop Bits: Configurable stop bits (1 or 2)
- Parity: Configurable parity (none, even, or odd)

5. USB Interface:
- USB Type: USB 2.0 compatible
- Connector: Standard USB Type-A connector for easy connection to computers.

6. LED Indicators:
- Power LED: Indicates when the module is powered.
- TX/RX LEDs: Indicate data transmission and reception, providing visual feedback during communication.

7. Dimensions:
- Size: Compact form factor, typically around 1.5" x 0.75" (38mm x 19mm), making it easy to integrate into various projects.

8. Operating Temperature:
- Range: Typically -40°C to +85°C, suitable for a variety of environments.

## Features

- Easy to Use: The COM-15051 module is designed for simplicity, allowing users to quickly connect and communicate with serial devices without extensive setup.
- Driver Support: The FTDI FT232RL chip is widely supported across different operating systems, including Windows, macOS, and Linux, making it easy to find and install the necessary drivers.
- Versatile Applications: The module can be used with a variety of devices, including Arduino boards, Raspberry Pi, and other microcontrollers, making it a valuable tool for developers.
- Configurable Options: Users can configure various parameters such as baud rate, data bits, stop bits, and parity to match the requirements of their specific application.
- Compact Design: The small size of the module allows it to be easily integrated into projects without taking up much space.

## Applications

The SparkFun COM-15051 USB to Serial converter module is suitable for a wide range of applications, including:

- Microcontroller Programming: Used to program microcontrollers that communicate via serial protocols, such as Arduino and PIC microcontrollers.
- Data Logging: Ideal for connecting sensors and other data acquisition devices to a computer for logging and analysis.
- Serial Communication: Facilitates communication between a computer and various serial devices, such as GPS modules, Bluetooth modules, and more.
- Prototyping: A valuable tool for prototyping electronic projects that require serial communication, allowing for quick testing and development.
- IoT Applications: Useful in Internet of Things (IoT) projects where devices need to communicate with a central server or computer.

## Conclusion

The SparkFun Electronics COM-15051 USB to Serial converter module is a reliable and user-friendly solution for interfacing USB-enabled devices with TTL serial devices. With its robust FTDI FT232RL chipset, configurable options, and compact design, it is an excellent choice for hobbyists, developers, and engineers looking to simplify their serial communication tasks. Its versatility and ease of use make it a valuable addition to any electronics toolkit, suitable for a wide range of applications from prototyping to data logging and beyond.
COM-15051 Compare Parts
  • COM-15051 vs COM-14832
  • COM-15051 vs COM-14833
  • COM-15051 vs COM-15107
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.