SP004GICFI791NW0
SP004GICFI791NW0
Active
Description:  MEM CARD COMPACTFLASH SLC 4GB
Manufacturer:  Silicon Power
History Price: $60.8
In Stock: 41900
SP004GICFI791NW0 Specification
Specification
Part No
SP004GICFI791NW0
Category
Memory Cards
Manufacturer
Silicon Power
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
CompactFlash?
Memory Size
4GB
Speed
-
Technology
SLC
Operating Temperature
-40癈 ~ 85癈
SP004GICFI791NW0 Related Parts
SP032GISDT351NE0
SP032GISDT351NE0
Silicon Power
MEM CARD MICROSDHC 3DTLC 32GB
SP032GICFX555SV0
SP032GICFX555SV0
Silicon Power
MEM CARD CFAST PSLC 32GB
SP064GICFX555SV0
SP064GICFX555SV0
Silicon Power
MEM CARD CFAST PSLC 64GB
SP001GICFI791NW0
SP001GICFI791NW0
Silicon Power
MEM CARD COMPACTFLASH SLC 1GB
SP008GICFI791NW0
SP008GICFI791NW0
Silicon Power
MEM CARD COMPACTFLASH SLC 8GB
SP001GISDT731NW0
SP001GISDT731NW0
Silicon Power
MEM CARD MICROSD SLC 1GB
SP002GISDT731NW0
SP002GISDT731NW0
Silicon Power
MEM CARD MICROSD SLC 2GB
SP004GISDT731NW0
SP004GISDT731NW0
Silicon Power
MEM CARD MICROSDHC SLC 4GB
SP008GISDT731NW0
SP008GISDT731NW0
Silicon Power
MEM CARD MICROSDHC SLC 8GB
SP016GISDT335NW0
SP016GISDT335NW0
Silicon Power
MEM CARD MICROSDHC MLC 16GB
SP032GISDT551NW0
SP032GISDT551NW0
Silicon Power
MEM CARD MICROSDHC PSLC 32GB
SP064GISDT551NW0
SP064GISDT551NW0
Silicon Power
MEM CARD MICROSDXC PSLC 64GB
SP004GICFI791NW0 Compare Parts
  • SP004GICFI791NW0 vs SP008GISDT535NW0
  • SP004GICFI791NW0 vs SP064GISDT551NW0
  • SP004GICFI791NW0 vs SP032GISDT551NW0
  • SP004GICFI791NW0 vs SP016GISDT335NW0
  • SP004GICFI791NW0 vs SP008GISDT731NW0
  • SP004GICFI791NW0 vs SP004GISDT731NW0
  • SP004GICFI791NW0 vs SP002GISDT731NW0
  • SP004GICFI791NW0 vs SP001GISDT731NW0
  • SP004GICFI791NW0 vs SP008GICFI791NW0
  • SP004GICFI791NW0 vs SP001GICFI791NW0
  • SP004GICFI791NW0 vs SP064GICFX555SV0
  • SP004GICFI791NW0 vs SP032GICFX555SV0
  • SP004GICFI791NW0 vs SP032GISDT351NE0
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!