Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ Samsung Semiconductor M474A2G43BB2-CWE
M474A2G43BB2-CWE
Mass Production
Memory Modules
Description:
MODULE 1.2V DDR4 16GB 3200Mbps 260-ECC SODIMM
Manufacturer:
Samsung Semiconductor
Datasheet:
M474A2G43BB2-CWE Datasheet
History Price: $0
In Stock: 1000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
M474A2G43BB2-CWE Specification
Specification
Part No
M474A2G43BB2-CWE
Category
Memory Modules
Manufacturer
Samsung Semiconductor
Series
-
Packaging
Bulk
Status
Mass Production
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
16GB
Transfer Rate (Mb/s, MT/s, MHz)
3200Mbps
Package / Case
260-ECC SODIMM
M474A2G43BB2-CWE Related Parts
M471A1G44CB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 260-SODIMM
M471A2G43CB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 260-SODIMM
M471A4G43CB1-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 260-SODIMM
M471A5244GB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 4GB 3200Mbps 260-SODIMM
M471A1G44BB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 260-SODIMM
M471A2G43BB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 260-SODIMM
M471A4G43BB1-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 260-SODIMM
M471A1G44AB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 260-SODIMM
M471A1K43EB1-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 260-SODIMM
M471A2G43AB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 260-SODIMM
M471A2K43EB1-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 260-SODIMM
M471A1K43BB0-CPB
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 2133Mbps 260-SODIMM
M474A2G43BB2-CWE Compare Parts
M474A2G43BB2-CWE vs M474A2K43BB1-CRC
M474A2G43BB2-CWE vs M474A1G43DB1-CRC
M474A2G43BB2-CWE vs M474A1G43DB0-CPB
M474A2G43BB2-CWE vs M474A1K43BB1-CTD
M474A2G43BB2-CWE vs M474A4G43MB1-CTD
M474A2G43BB2-CWE vs M474A4G43AB1-CVF
M474A2G43BB2-CWE vs M474A2K43DB1-CVF
M474A2G43BB2-CWE vs M474A2K43DB1-CTD
M474A2G43BB2-CWE vs M474A1K43DB1-CVF
M474A2G43BB2-CWE vs M474A1K43DB1-CTD
M474A2G43BB2-CWE vs M474A1G43EB1-CRC
M474A2G43BB2-CWE vs M474A1G43EB1-CPB
M474A2G43BB2-CWE vs M474A4G43AB1-CWE
M474A2G43BB2-CWE vs M474A2K43DB1-CWE
M474A2G43BB2-CWE vs M474A1K43DB1-CWE
M474A2G43BB2-CWE vs M474A4G43BB1-CWE
M474A2G43BB2-CWE vs M474A4G43CB1-CWE
M474A2G43BB2-CWE vs M474A2G43CB2-CWE
M474A2G43BB2-CWE vs M471A5244CB0-CTD
M474A2G43BB2-CWE vs M471A5244CB0-CRC
M474A2G43BB2-CWE vs M471A5244CB0-CPB
M474A2G43BB2-CWE vs M471A2K43CB1-CTD
M474A2G43BB2-CWE vs M471A2K43CB1-CRC
M474A2G43BB2-CWE vs M471A2K43CB1-CPB
M474A2G43BB2-CWE vs M471A1K43CB1-CTD
M474A2G43BB2-CWE vs M471A1K43CB1-CRC
M474A2G43BB2-CWE vs M471A1K43CB1-CPB
M474A2G43BB2-CWE vs M471A4G43MB1-CTD
M474A2G43BB2-CWE vs M471A2K43DB1-CTD
M474A2G43BB2-CWE vs M471A1K43DB1-CTD
M474A2G43BB2-CWE vs M471A5244CB0-CWE
M474A2G43BB2-CWE vs M471A4G43AB1-CWE
M474A2G43BB2-CWE vs M471A2K43EB1-CTD
M474A2G43BB2-CWE vs M471A2K43DB1-CWE
M474A2G43BB2-CWE vs M471A1K43EB1-CTD
M474A2G43BB2-CWE vs M471A1K43DB1-CWE
M474A2G43BB2-CWE vs M471A5644EB0-CRC
M474A2G43BB2-CWE vs M471A5644EB0-CPB
M474A2G43BB2-CWE vs M471A5244BB0-CTD
M474A2G43BB2-CWE vs M471A5244BB0-CRC
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!