Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ Samsung Semiconductor M393A2K40BB2-CTD
M393A2K40BB2-CTD
EOL
Memory Modules
Description:
MODULE 1.2V DDR4 16GB 2666Mbps 288-RDIMM
Manufacturer:
Samsung Semiconductor
Datasheet:
M393A2K40BB2-CTD Datasheet
History Price: $0
In Stock: 10720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
M393A2K40BB2-CTD Specification
Specification
Part No
M393A2K40BB2-CTD
Category
Memory Modules
Manufacturer
Samsung Semiconductor
Series
-
Packaging
Bulk
Status
EOL
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
16GB
Transfer Rate (Mb/s, MT/s, MHz)
2666Mbps
Package / Case
288-RDIMM
M393A2K40BB2-CTD Related Parts
M393A4G40CB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 288-RDIMM
M393A4G43CB4-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 288-RDIMM
M393A8G40CB4-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 64GB 3200Mbps 288-RDIMM
M393A2K40EB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 288-RDIMM
M393A2K43EB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 288-RDIMM
M393A4G40BB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 288-RDIMM
M393A4G43BB4-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 288-RDIMM
M393A4K40EB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 288-RDIMM
M393A8G40BB4-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 64GB 3200Mbps 288-RDIMM
M393AAG40M32-CAE
Samsung Semiconductor
MODULE 1.2V DDR4 128GB 3200Mbps 288-RDIMM
M393ABG40M52-CAE
Samsung Semiconductor
MODULE 1.2V DDR4 256GB 3200Mbps 288-RDIMM
M393A1K43DB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 288-RDIMM
M393A2K40BB2-CTD Compare Parts
M393A2K40BB2-CTD vs M391A5143EB1-CPB
M393A2K40BB2-CTD vs M391A1K43BB1-CRC
M393A2K40BB2-CTD vs M391A1K43BB1-CPB
M393A2K40BB2-CTD vs M391A1G43EB1-CRC
M393A2K40BB2-CTD vs M391A1G43EB1-CPB
M393A2K40BB2-CTD vs M391A1G43DB1-CRC
M393A2K40BB2-CTD vs M391A1G43DB0-CPB
M393A2K40BB2-CTD vs M391A2K43BB1-CTD
M393A2K40BB2-CTD vs M391A2K43BB1-CRC
M393A2K40BB2-CTD vs M391A2K43BB1-CPB
M393A2K40BB2-CTD vs M391A1K43BB2-CTD
M393A2K40BB2-CTD vs M391A4G43MB1-CTD
M393A2K40BB2-CTD vs M391A4G43AB1-CVF
M393A2K40BB2-CTD vs M391A2K43DB1-CVF
M393A2K40BB2-CTD vs M391A2K43DB1-CTD
M393A2K40BB2-CTD vs M391A1K43DB2-CVF
M393A2K40BB2-CTD vs M391A1K43DB2-CTD
M393A2K40BB2-CTD vs M391A4G43AB1-CWE
M393A2K40BB2-CTD vs M391A2K43DB1-CWE
M393A2K40BB2-CTD vs M391A1K43DB2-CWE
M393A2K40BB2-CTD vs M391A4G43BB1-CWE
M393A2K40BB2-CTD vs M391A2G43BB2-CWE
M393A2K40BB2-CTD vs M391A4G43CB1-CWE
M393A2K40BB2-CTD vs M391A2G43CB2-CWE
M393A2K40BB2-CTD vs M393B5273CH0-CF7
M393A2K40BB2-CTD vs M393B5273BH1-CH9
M393A2K40BB2-CTD vs M393B5273BH1-CF8
M393A2K40BB2-CTD vs M393B5270QB0-YMA
M393A2K40BB2-CTD vs M393B5270QB0-YK0
M393A2K40BB2-CTD vs M393B5270QB0-CMA
M393A2K40BB2-CTD vs M393B5270QB0-CK0
M393A2K40BB2-CTD vs M393B5270EB0-YMA
M393A2K40BB2-CTD vs M393B5270EB0-YK0
M393A2K40BB2-CTD vs M393B5270EB0-CMA
M393A2K40BB2-CTD vs M393B5270EB0-CK0
M393A2K40BB2-CTD vs M393B5270DH0-YK0
M393A2K40BB2-CTD vs M393B5270DH0-YH9
M393A2K40BB2-CTD vs M393B5270DH0-YF8
M393A2K40BB2-CTD vs M393B5270DH0-CK0
M393A2K40BB2-CTD vs M393B5270DH0-CH9
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!