☰
2403484
2403484
Active
Description:  SD FLASH 2GB EMLOG
Manufacturer:  Phoenix Contact
Datasheet:   2403484 Datasheet
History Price: $175.67
In Stock: 41680
2403484 Specification
Specification
Part No
2403484
Category
Memory Cards
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SD?
Memory Size
2GB
Speed
-
Technology
-
Operating Temperature
-40癈 ~ 85癈
2403484 Compare Parts
  • 2403484 vs 2402978
  • 2403484 vs 2400435
  • 2403484 vs 240-075
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend