☰
SMC128BFD6E
SMC128BFD6E
Obsolete
Description:  MEMORY CARD COMPACTFLASH 128MB
Manufacturer:  Micron Technology
Datasheet:   SMC128BFD6E Datasheet
History Price: Obsolete
In Stock: 6345
SMC128BFD6E Specification
Specification
Part No
SMC128BFD6E
Category
Memory Cards
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
CompactFlash?
Memory Size
128MB
Speed
-
Technology
-
Operating Temperature
-40癈 ~ 85癈
SMC128BFD6E PDF Datasheet
SMC128BFD6E Related Parts
SMC512AFB6E
SMC512AFB6E
Micron Technology
MEMORY CARD COMPACTFLASH 512MB
SMC01GBFK6E
SMC01GBFK6E
Micron Technology
MEMORY CARD COMPACTFLASH 1GB
SMC04GBFK6E
SMC04GBFK6E
Micron Technology
MEMORY CARD COMPACTFLASH 4GB
SMC064BFE6E
SMC064BFE6E
Micron Technology
MEMORY CARD COMPACTFLASH 64MB
SMC128AFB6E
SMC128AFB6E
Micron Technology
MEMORY CARD COMPACTFLASH 128MB
SMCSD1A2
SMCSD1A2
Omron Automation
AI-C REPLACEMENT SD CARD NX7
SMC128BFD6E Compare Parts
  • SMC128BFD6E vs SMC04GBFK6E
  • SMC128BFD6E vs SMC01GBFK6E
  • SMC128BFD6E vs SMC512AFB6E
  • SMC128BFD6E vs SMCSD1A2
  • SMC128BFD6E vs SMC128AFB6E
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you