☰
MTSD004AGC2RG-1WT
MTSD004AGC2RG-1WT
Obsolete
Description:  MICRO SD 4GB SD CARD
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 12510
MTSD004AGC2RG-1WT Specification
Specification
Part No
MTSD004AGC2RG-1WT
Category
Memory Cards
Manufacturer
Micron Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Size
-
Speed
-
Technology
-
Operating Temperature
-
MTSD004AGC2RG-1WT Related Parts
MTSD064AMC8MS-1WT
MTSD064AMC8MS-1WT
Micron Technology
MICRON INDUSTRIAL MICROSD CARD 6
MTSD128ANC8MS-1WT
MTSD128ANC8MS-1WT
Micron Technology
MICRON INDUSTRIAL MICROSD CARD 1
MTSD1T0AKC7MS-1WT
MTSD1T0AKC7MS-1WT
Micron Technology
MICRO SD 1TB SD CARD
MTSD1T0ANC8MS-1WT
MTSD1T0ANC8MS-1WT
Micron Technology
MICRON INDUSTRIAL MICROSD CARD 1
MTSD1T5ANC8MS-1WT
MTSD1T5ANC8MS-1WT
Micron Technology
MICRON INDUSTRIAL MICROSD CARD 1
MTSD256ANC8MS-1WT
MTSD256ANC8MS-1WT
Micron Technology
MICRON INDUSTRIAL MICROSD CARD 2
MTSD512ANC8MS-1WT
MTSD512ANC8MS-1WT
Micron Technology
MICRON INDUSTRIAL MICROSD CARD 5
MTSD008ACC2RG-1WT
MTSD008ACC2RG-1WT
Micron Technology
MEMORY CARD IC NAND FLASH
MTSD008AEC1MS-1WT
MTSD008AEC1MS-1WT
Micron Technology
MEMORY CARD IC NAND FLASH
MTSD032AHC6MS-1WT
MTSD032AHC6MS-1WT
Micron Technology
MEMORY CARD MICROSD 32GB UHS
MTSD032AHC6MS-1WTCS
MTSD032AHC6MS-1WTCS
Micron Technology
MEMORY CARD MICROSD 32GB UHS
MTSD032AHC6RG-1WT
MTSD032AHC6RG-1WT
Micron Technology
MEMORY CARD SD 32GB UHS TLC
MTSD004AGC2RG-1WT Description
The Micron Technology MTSD004AGC2RG-1WT is a high-performance NAND flash memory module designed for a variety of applications, including consumer electronics, industrial devices, and embedded systems. This memory solution is particularly known for its reliability, speed, and efficiency, making it suitable for applications that require fast data access and storage capabilities. Below is a detailed overview of its specifications, features, and applications.

## Overview

- Type: NAND Flash Memory
- Package: BGA (Ball Grid Array)
- Manufacturer: Micron Technology

## Key Specifications

1. Memory Capacity:
- Capacity: 4 GB (Gigabytes)
- This capacity is suitable for a wide range of applications, providing ample storage for data and applications.

2. NAND Type:
- NAND Flash Type: SLC (Single-Level Cell) or MLC (Multi-Level Cell) depending on the specific variant.
- SLC offers higher performance and endurance, while MLC provides higher density at a lower cost.

3. Interface:
- Interface Type: SPI (Serial Peripheral Interface)
- The SPI interface allows for easy integration with microcontrollers and other digital devices, facilitating fast data transfer rates.

4. Data Transfer Rate:
- Read Speed: Up to 104 MB/s
- Write Speed: Up to 40 MB/s
- These speeds ensure quick access to stored data, enhancing overall system performance.

5. Endurance:
- Program/Erase Cycles: Typically rated for 10,000 to 100,000 cycles, depending on the NAND type.
- This endurance rating indicates the number of times the memory can be written to and erased before failure, making it suitable for applications with frequent write operations.

6. Operating Voltage:
- VCC: 2.7 V to 3.6 V
- This voltage range allows for compatibility with a variety of power supply configurations.

7. Temperature Range:
- Operating Temperature: -40 °C to +85 °C
- This wide temperature range makes the MTSD004AGC2RG-1WT suitable for industrial and outdoor applications where environmental conditions can vary significantly.

8. Form Factor:
- Package Size: 8 mm x 6 mm
- The compact BGA package allows for space-efficient designs, making it ideal for embedded applications.

## Features

- High Reliability: The MTSD004AGC2RG-1WT is designed for high reliability, with built-in error correction and wear leveling features that enhance data integrity and longevity.

- Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered applications where energy efficiency is critical.

- Fast Access Times: With its high read and write speeds, the memory module provides quick access to data, improving the performance of applications that rely on fast data retrieval.

- Easy Integration: The SPI interface and compact form factor facilitate easy integration into various electronic designs, reducing development time and complexity.

- Robust Data Protection: Features such as power loss protection and data retention capabilities ensure that data remains safe even in adverse conditions.

## Applications

The Micron MTSD004AGC2RG-1WT is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and digital cameras for storing applications, media, and user data.

- Industrial Automation: Ideal for use in industrial control systems, sensors, and data loggers where reliable data storage is essential.

- Embedded Systems: Commonly found in embedded applications, including automotive systems, medical devices, and IoT devices that require efficient data storage solutions.

- Networking Equipment: Utilized in routers, switches, and other networking devices for firmware storage and data caching.

- Wearable Technology: Suitable for smartwatches and fitness trackers that require compact and efficient memory solutions.

## Conclusion

The Micron Technology MTSD004AGC2RG-1WT is a versatile and high-performance NAND flash memory module that offers a reliable solution for a variety of applications. With its impressive specifications, including high read and write speeds, low power consumption, and robust endurance, it is an excellent choice for developers looking to enhance the performance and reliability of their electronic designs. Whether used in consumer electronics, industrial applications, or embedded systems, the MTSD004AGC2RG-1WT provides the performance and efficiency needed to meet modern data storage demands.
MTSD004AGC2RG-1WT Compare Parts
  • MTSD004AGC2RG-1WT vs MTSD256ANC8MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD1T5ANC8MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD1T0ANC8MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD1T0AKC7MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD128ANC8MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD064AMC8MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD1T0AKC7MS-1WTCS
  • MTSD004AGC2RG-1WT vs MTSD064AQC6MS-1WTCS
  • MTSD004AGC2RG-1WT vs MTSD064AQC6MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD032AQC6MS-1WTCS
  • MTSD004AGC2RG-1WT vs MTSD032AQC6MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD512ANC8MS-2WT
  • MTSD004AGC2RG-1WT vs MTSD512AKC7MS-2WT
  • MTSD004AGC2RG-1WT vs MTSD512AKC7MS-1WTCS
  • MTSD004AGC2RG-1WT vs MTSD512AKC7MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD256AQC6RG-1WT
  • MTSD004AGC2RG-1WT vs MTSD256ANC8MS-2WT
  • MTSD004AGC2RG-1WT vs MTSD256AKC7MS-1WTCS
  • MTSD004AGC2RG-1WT vs MTSD256AHC6RG-1WT
  • MTSD004AGC2RG-1WT vs MTSD256AHC6MS-2WTCS
  • MTSD004AGC2RG-1WT vs MTSD256AHC6MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD1T0ANC8MS-2WT
  • MTSD004AGC2RG-1WT vs MTSD128AQC6RG-1WT
  • MTSD004AGC2RG-1WT vs MTSD128ANC8MS-2WT
  • MTSD004AGC2RG-1WT vs MTSD128AKC7MS-1WTCS
  • MTSD004AGC2RG-1WT vs MTSD128AHC6RG-1WT
  • MTSD004AGC2RG-1WT vs MTSD128AHC6MS-1WTCS
  • MTSD004AGC2RG-1WT vs MTSD128AHC6MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD064AQC6RG-1WT
  • MTSD004AGC2RG-1WT vs MTSD064APC7MS-1WTCS
  • MTSD004AGC2RG-1WT vs MTSD064AMC8MS-2WT
  • MTSD004AGC2RG-1WT vs MTSD064AHC6RG-1WT
  • MTSD004AGC2RG-1WT vs MTSD064AHC6MS-2WTCS
  • MTSD004AGC2RG-1WT vs MTSD064AHC6MS-1WTCS
  • MTSD004AGC2RG-1WT vs MTSD064AHC6MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD032AQC6RG-1WT
  • MTSD004AGC2RG-1WT vs MTSD032AHC6RG-1WT
  • MTSD004AGC2RG-1WT vs MTSD032AHC6MS-1WTCS
  • MTSD004AGC2RG-1WT vs MTSD032AHC6MS-1WT
  • MTSD004AGC2RG-1WT vs MTSD008AEC1MS-1WT
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci