Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ Micron Technology MTFDCAE002SAJ-1M1
MTFDCAE002SAJ-1M1
Obsolete
Memory Modules
Description:
MODULE FLASH NAND SLC 2GB
Manufacturer:
Micron Technology
Datasheet:
MTFDCAE002SAJ-1M1 Datasheet
History Price: Obsolete
In Stock: 23085
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MTFDCAE002SAJ-1M1 Specification
Specification
Part No
MTFDCAE002SAJ-1M1
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
FLASH - NAND (SLC)
Memory Size
2GB
Transfer Rate (Mb/s, MT/s, MHz)
-
Package / Case
Module
MTFDCAE002SAJ-1M1 PDF Datasheet
MTFDCAE002SAJ-1M1 Datasheet
Click and Download: MTFDCAE002SAJ-1M1 Datasheet
MTFDCAE002SAJ-1M1 Related Parts
MTFDCAE001SAF-1D1IT
Micron Technology
MODULE FLASH NAND SLC 1GB
MTFDCAE001SAF-1D1
Micron Technology
MODULE FLASH NAND SLC 1GB
MTFDCAE002SAF-1B1
Micron Technology
MODULE FLASH NAND SLC 2GB
MTFDCAE002SAJ-1M1IT
Micron Technology
MODULE FLASH NAND SLC 2GB
MTFDCAE004SAF-1B1
Micron Technology
MODULE FLASH NAND SLC 4GB
MTFDCAE004SAJ-1N1IT
Micron Technology
MODULE FLASH NAND SLC 4GB
MTFDCAE004SAJ-1N1
Micron Technology
MODULE FLASH NAND SLC 4GB
MTFDCAE008SAJ-1N1
Micron Technology
MODULE FLASH NAND SLC 8GB
MTFDCAE002SAJ-1M1 Compare Parts
MTFDCAE002SAJ-1M1 vs MTFDCAE004SAJ-1N1
MTFDCAE002SAJ-1M1 vs MTFDCAE004SAJ-1N1IT
MTFDCAE002SAJ-1M1 vs MTFDCAE004SAF-1B1
MTFDCAE002SAJ-1M1 vs MTFDCAE002SAJ-1M1IT
MTFDCAE002SAJ-1M1 vs MTFDCAE002SAF-1B1
MTFDCAE002SAJ-1M1 vs MTFDCAE001SAF-1D1
MTFDCAE002SAJ-1M1 vs MTFDCAE001SAF-1D1IT
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller