MT8VDDT6464HDY-335F2
MT8VDDT6464HDY-335F2
Obsolete
Description:  MODULE DDR SDRAM 512MB 200SODIMM
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 32500
MT8VDDT6464HDY-335F2 Specification
Specification
Part No
MT8VDDT6464HDY-335F2
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR SDRAM
Memory Size
512MB
Transfer Rate (Mb/s, MT/s, MHz)
167
Package / Case
200-SODIMM
MT8VDDT6464HDY-335F2 Related Parts
MT8LSDT3264AY-133D2
MT8LSDT3264AY-133D2
Micron Technology
MODULE SDRAM 256MB 168UDIMM
MT8LSDT3264HY-13ED2
MT8LSDT3264HY-13ED2
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT8LSDT3264AY-13ED2
MT8LSDT3264AY-13ED2
Micron Technology
MODULE SDRAM 256MB 168UDIMM
MT8LSDT3264HG-133D2
MT8LSDT3264HG-133D2
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT8LSDT3264HG-13ED2
MT8LSDT3264HG-13ED2
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT8VDDT3264HG-335G3
MT8VDDT3264HG-335G3
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT8HTF3264AY-53EB3
MT8HTF3264AY-53EB3
Micron Technology
MODULE DDR2 SDRAM 256MB 240UDIMM
MT8VDDT3264AY-335G6
MT8VDDT3264AY-335G6
Micron Technology
MODULE DDR SDRAM 256MB 184UDIMM
MT8VDDT3264HY-335G3
MT8VDDT3264HY-335G3
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT8VDDT6464HDG-335F2
MT8VDDT6464HDG-335F2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT8VDDT6464HY-335D1
MT8VDDT6464HY-335D1
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT8VDDT6464HY-335F2
MT8VDDT6464HY-335F2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT8VDDT6464HDY-335F2 Description
The Micron Technology MT8VDDT6464HDY-335F2 is a high-performance DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) module used in a variety of computing and electronic systems. Below is a detailed overview of this memory module, including its specifications and typical applications:

## Introduction to Micron Technology MT8VDDT6464HDY-335F2

The MT8VDDT6464HDY-335F2 is a DDR SDRAM module designed for high-speed data access and efficient performance in digital systems. It is often used in applications requiring reliable and fast memory solutions, such as in computing systems, networking equipment, and industrial applications. This memory module is known for its balanced performance and low power consumption, making it a popular choice for a range of high-performance applications.

## Key Specifications

## 1. Basic Characteristics:

- Type: DDR SDRAM (Double Data Rate Synchronous Dynamic RAM)
- Module Size: 64MB (8MB x 8)
- Organization: 64 Meg x 64 bits
- Package: 84-pin TSOP-II (Thin Small Outline Package)
- Speed Grade: DDR333 (CL2.5)
- Bus Width: 64 bits

## 2. Electrical Characteristics:

- Operating Voltage (VDD): 2.5V ±0.2V
- I/O Voltage (VDDQ): 2.5V ±0.2V
- Data Rate: 333 MHz
- Data Bandwidth: Up to 2.7 GB/s (Effective Bandwidth)
- Clock Frequency: 166 MHz (Double Data Rate, 2x clock frequency)

## 3. Timing Parameters:

- CAS Latency (CL): 2.5
- Row Access Time (tRCD): Typically 2.5 ns
- Row Precharge Time (tRP): Typically 2.5 ns
- Active to Precharge Delay (tRAS): Typically 7.5 ns

## 4. Performance Characteristics:

- Burst Length: 2, 4, 8 (Programmable)
- Burst Type: Sequential or Interleaved
- Refresh Rate: 7.8 µs (Typical Refresh Interval)
- Self-Refresh Mode: Yes (Power-saving feature for idle states)

## 5. Physical and Thermal Characteristics:

- Operating Temperature Range: 0°C to 85°C (Commercial grade)
- Storage Temperature Range: -55°C to 125°C
- Package Dimensions: 15.2 mm x 20.3 mm (approximate dimensions of the TSOP-II package)

## Typical Applications

1. Computing Systems: Used in personal computers, workstations, and servers to provide high-speed data access and enhance overall system performance.

2. Networking Equipment: Utilized in routers, switches, and other networking devices where fast and reliable memory access is critical for efficient data processing.

3. Industrial Applications: Employed in industrial control systems and automation where reliable and fast memory is required to manage complex operations and processes.

4. Embedded Systems: Suitable for use in embedded systems and consumer electronics where DDR SDRAM is needed to support high-speed data processing and multitasking.

## Advantages

- High Data Rate: The DDR333 specification provides a high data transfer rate, improving overall system performance.
- Low Power Consumption: Operates at a lower voltage compared to earlier SDRAM technologies, reducing power consumption and heat generation.
- Efficient Performance: The DDR architecture allows for efficient data transfer with doubled data rates per clock cycle, enhancing memory bandwidth.
- Versatility: Suitable for a wide range of applications due to its balance of performance, capacity, and reliability.

## Application Considerations

When integrating the MT8VDDT6464HDY-335F2 into a system, ensure compatibility with the system%27s memory controller and other components. Proper thermal management and adherence to the operating voltage and timing parameters are essential to maintain optimal performance and reliability.

## Conclusion

The Micron Technology MT8VDDT6464HDY-335F2 is a DDR SDRAM module that offers high-speed data access and efficient performance for a range of computing and electronic applications. Its specifications, including high data bandwidth and low power consumption, make it an excellent choice for systems requiring reliable and fast memory solutions. For detailed integration guidelines or additional support, consulting the datasheet provided by Micron Technology or reaching out to their technical support can provide further insights and assistance.
MT8VDDT6464HDY-335F2 Compare Parts
  • MT8VDDT6464HDY-335F2 vs MT8KTF51264AZ-1G9P1
  • MT8VDDT6464HDY-335F2 vs MT8JSF12864HY-1G4D1
  • MT8VDDT6464HDY-335F2 vs MT8JSF25664HZ-1G4D1
  • MT8VDDT6464HDY-335F2 vs MT8HTF12864HDZ-800H1
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464HY-667B3
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464HDY-667D3
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464HDY-667B3
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464AY-667D7
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464AY-667B8
  • MT8VDDT6464HDY-335F2 vs MT8HTF12864HDZ-667H1
  • MT8VDDT6464HDY-335F2 vs MT8HTF12864AZ-667H1
  • MT8VDDT6464HDY-335F2 vs MT8HTF12864HDY-667E1
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464HY-53EB3
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464HDY-53ED3
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464AY-53EB8
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464AY-53EB3
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464HDY-53EB3
  • MT8VDDT6464HDY-335F2 vs MT8VDDT6464HDY-40BF2
  • MT8VDDT6464HDY-335F2 vs MT8VDDT6464HDG-40BF2
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464HY-40EB3
  • MT8VDDT6464HDY-335F2 vs MT8HTF6464AY-40EB8
  • MT8VDDT6464HDY-335F2 vs MT8HTF3264AY-40EB3
  • MT8VDDT6464HDY-335F2 vs MT8VDDT6464AY-40BF4
  • MT8VDDT6464HDY-335F2 vs MT8VDDT6464HY-335F2
  • MT8VDDT6464HDY-335F2 vs MT8VDDT6464HY-335D1
  • MT8VDDT6464HDY-335F2 vs MT8VDDT6464HDG-335F2
  • MT8VDDT6464HDY-335F2 vs MT8VDDT3264HY-335G3
  • MT8VDDT6464HDY-335F2 vs MT8VDDT3264AY-335G6
  • MT8VDDT6464HDY-335F2 vs MT8HTF3264AY-53EB3
  • MT8VDDT6464HDY-335F2 vs MT8VDDT3264HG-335G3
  • MT8VDDT6464HDY-335F2 vs MT8LSDT3264HG-13ED2
  • MT8VDDT6464HDY-335F2 vs MT8LSDT3264HG-133D2
  • MT8VDDT6464HDY-335F2 vs MT8LSDT3264AY-13ED2
  • MT8VDDT6464HDY-335F2 vs MT8LSDT3264HY-13ED2
  • MT8VDDT6464HDY-335F2 vs MT8LSDT3264AY-133D2
  • MT8VDDT6464HDY-335F2 vs MT8KTF51264HZ-1G9E5
  • MT8VDDT6464HDY-335F2 vs MT8KTF51264HZ-1G9E2
  • MT8VDDT6464HDY-335F2 vs MT8KTF51264HZ-1G9E1
  • MT8VDDT6464HDY-335F2 vs MT8KTF51264HZ-1G6P1
  • MT8VDDT6464HDY-335F2 vs MT8KTF51264HZ-1G6N1
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping