☰
FPCF001GSS-C100
FPCF001GSS-C100
Active
Description:  LEGACY II CF CARD 1GB SLC SILVER
Manufacturer:  Flexxon
History Price: $31.43
In Stock: 44055
FPCF001GSS-C100 Specification
Specification
Part No
FPCF001GSS-C100
Category
Memory Cards
Manufacturer
Flexxon
Series
LEGACY II
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
CompactFlash?
Memory Size
1GB
Speed
-
Technology
SLC
Operating Temperature
0癈 ~ 70癈
FPCF001GSS-C100 PDF Datasheet
FPCF001GSS-C100 Compare Parts
  • FPCF001GSS-C100 vs FPCF004GSE-C100
  • FPCF001GSS-C100 vs FPCF002GSS-C100
  • FPCF001GSS-C100 vs FPCF002GSE-C100
  • FPCF001GSS-C100 vs FPCF002GTSE1-P93-20
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos