☰
FDMS032GMG-N200
FDMS032GMG-N200
Active
Description:  FXPREM II SD 32GB MLC GOLD GRADE
Manufacturer:  Flexxon
History Price: $46.81
In Stock: 29960
FDMS032GMG-N200 Specification
Specification
Part No
FDMS032GMG-N200
Category
Memory Cards
Manufacturer
Flexxon
Series
FxPrem II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SD?
Memory Size
32GB
Speed
-
Technology
MLC
Operating Temperature
-25癈 ~ 85癈
FDMS032GMG-N200 PDF Datasheet
FDMS032GMG-N200 Related Parts
FDMM001GSE-N300
FDMM001GSE-N300
Flexxon
FXPREM III MICROSD 1GB SLC DIAMO
FDMM004G-CA0
FDMM004G-CA0
Flexxon
MICROSD 4GB
FDMM004GMC-XE00
FDMM004GMC-XE00
Flexxon
WORM MICROSD 4GB MLC COMMERCIAL
FDMM004GME-XE00
FDMM004GME-XE00
Flexxon
WORM MICROSD 4GB MLC DIAMOND GRA
FDMM004GME-XR00
FDMM004GME-XR00
Flexxon
ROM MICROSD 4GB MLC DIAMOND GRAD
FDMM004GME-XS00
FDMM004GME-XS00
Flexxon
X-MASK MICROSD 4GB MLC DIAMOND G
FDMM004GMG-XE00
FDMM004GMG-XE00
Flexxon
WORM MICROSD 4GB MLC GOLD GRADE
FDMM008GCC-3200
FDMM008GCC-3200
Flexxon
RASPBERRY PI FXADV II MICROSD 8G
FDMM008GMC-XE00
FDMM008GMC-XE00
Flexxon
WORM MICROSD 8GB MLC COMMERCIAL
FDMM008GME-N200
FDMM008GME-N200
Flexxon
FXPREM II MICROSD 8GB MLC DIAMON
FDMM008GME-XE00
FDMM008GME-XE00
Flexxon
WORM MICROSD 8GB MLC DIAMOND GRA
FDMM008GME-XR00
FDMM008GME-XR00
Flexxon
ROM MICROSD 8GB MLC DIAMOND GRAD
FDMS032GMG-N200 Compare Parts
  • FDMS032GMG-N200 vs FDMS256GMG-N200
  • FDMS032GMG-N200 vs FDMS256GME-N200
  • FDMS032GMG-N200 vs FDMS128GPG-N200
  • FDMS032GMG-N200 vs FDMS128GPE-N200
  • FDMS032GMG-N200 vs FDMS128GMG-N200
  • FDMS032GMG-N200 vs FDMS128GME-N200
  • FDMS032GMG-N200 vs FDMS128GBC-3100
  • FDMS032GMG-N200 vs FDMS064GPG-N200
  • FDMS032GMG-N200 vs FDMS064GPE-N200
  • FDMS032GMG-N200 vs FDMS064GMG-N200
  • FDMS032GMG-N200 vs FDMS064GME-N200
  • FDMS032GMG-N200 vs FDMS064GBC-3100
  • FDMS032GMG-N200 vs FDMS032GSE-N200
  • FDMS032GMG-N200 vs FDMS032GPG-N200
  • FDMS032GMG-N200 vs FDMS032GPE-N200
  • FDMS032GMG-N200 vs FDMS032GME-N200
  • FDMS032GMG-N200 vs FDMS016GSE-N200
  • FDMS032GMG-N200 vs FDMS016GPG-N200
  • FDMS032GMG-N200 vs FDMS016GPE-N200
  • FDMS032GMG-N200 vs FDMS016GMG-N200
  • FDMS032GMG-N200 vs FDMS016GME-N200
  • FDMS032GMG-N200 vs FDMS016GBC-3100
  • FDMS032GMG-N200 vs FDMS008GSE-N200
  • FDMS032GMG-N200 vs FDMS008GPG-N200
  • FDMS032GMG-N200 vs FDMS008GPE-N200
  • FDMS032GMG-N200 vs FDMS008GMG-N200
  • FDMS032GMG-N200 vs FDMS008GME-N200
  • FDMS032GMG-N200 vs FDMS008GME-1004
  • FDMS032GMG-N200 vs FDMS008GMC-1000
  • FDMS032GMG-N200 vs FDMS008GBC-3100
  • FDMS032GMG-N200 vs FDMS004GSG-1001
  • FDMS032GMG-N200 vs FDMS004GSE-N200
  • FDMS032GMG-N200 vs FDMS004GPG-N200
  • FDMS032GMG-N200 vs FDMS004GPG-1001
  • FDMS032GMG-N200 vs FDMS004GPE-N200
  • FDMS032GMG-N200 vs FDMS004GPC-1004
  • FDMS032GMG-N200 vs FDMS004GME-1004
  • FDMS032GMG-N200 vs FDMS001TEC-T300
  • FDMS032GMG-N200 vs FDMS001GSE-1004
  • FDMS032GMG-N200 vs FDMM512MSG-1001
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.