Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Cards
/ Flexxon FDMM008GPG-N200
FDMM008GPG-N200
Active
Memory Cards
Description:
FXPREM II MICROSD 8GB PSLC GOLD
Manufacturer:
Flexxon
Datasheet:
FDMM008GPG-N200 Datasheet
History Price: $41.71
In Stock: 46415
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FDMM008GPG-N200 Specification
Specification
Part No
FDMM008GPG-N200
Category
Memory Cards
Manufacturer
Flexxon
Series
FxPrem II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSD?
Memory Size
8GB
Speed
-
Technology
pSLC
Operating Temperature
-25癈 ~ 85癈
FDMM008GPG-N200 PDF Datasheet
FDMM008GPG-N200 Datasheet
Click and Download: FDMM008GPG-N200 Datasheet
FDMM008GPG-N200 Related Parts
FDMM001GSE-N300
Flexxon
FXPREM III MICROSD 1GB SLC DIAMO
FDMM004G-CA0
Flexxon
MICROSD 4GB
FDMM004GMC-XE00
Flexxon
WORM MICROSD 4GB MLC COMMERCIAL
FDMM004GME-XE00
Flexxon
WORM MICROSD 4GB MLC DIAMOND GRA
FDMM004GME-XR00
Flexxon
ROM MICROSD 4GB MLC DIAMOND GRAD
FDMM004GME-XS00
Flexxon
X-MASK MICROSD 4GB MLC DIAMOND G
FDMM004GMG-XE00
Flexxon
WORM MICROSD 4GB MLC GOLD GRADE
FDMM008GCC-3200
Flexxon
RASPBERRY PI FXADV II MICROSD 8G
FDMM008GMC-XE00
Flexxon
WORM MICROSD 8GB MLC COMMERCIAL
FDMM008GME-N200
Flexxon
FXPREM II MICROSD 8GB MLC DIAMON
FDMM008GME-XE00
Flexxon
WORM MICROSD 8GB MLC DIAMOND GRA
FDMM008GME-XR00
Flexxon
ROM MICROSD 8GB MLC DIAMOND GRAD
FDMM008GPG-N200 Compare Parts
FDMM008GPG-N200 vs FDMS256GMG-N200
FDMM008GPG-N200 vs FDMS256GME-N200
FDMM008GPG-N200 vs FDMS128GPG-N200
FDMM008GPG-N200 vs FDMS128GPE-N200
FDMM008GPG-N200 vs FDMS128GMG-N200
FDMM008GPG-N200 vs FDMS128GME-N200
FDMM008GPG-N200 vs FDMS128GBC-3100
FDMM008GPG-N200 vs FDMS064GPG-N200
FDMM008GPG-N200 vs FDMS064GPE-N200
FDMM008GPG-N200 vs FDMS064GMG-N200
FDMM008GPG-N200 vs FDMS064GME-N200
FDMM008GPG-N200 vs FDMS064GBC-3100
FDMM008GPG-N200 vs FDMS032GSE-N200
FDMM008GPG-N200 vs FDMS032GPG-N200
FDMM008GPG-N200 vs FDMS032GPE-N200
FDMM008GPG-N200 vs FDMS032GMG-N200
FDMM008GPG-N200 vs FDMS032GME-N200
FDMM008GPG-N200 vs FDMS016GSE-N200
FDMM008GPG-N200 vs FDMS016GPG-N200
FDMM008GPG-N200 vs FDMS016GPE-N200
FDMM008GPG-N200 vs FDMS016GMG-N200
FDMM008GPG-N200 vs FDMS016GME-N200
FDMM008GPG-N200 vs FDMS016GBC-3100
FDMM008GPG-N200 vs FDMS008GSE-N200
FDMM008GPG-N200 vs FDMS008GPG-N200
FDMM008GPG-N200 vs FDMS008GPE-N200
FDMM008GPG-N200 vs FDMS008GMG-N200
FDMM008GPG-N200 vs FDMS008GME-N200
FDMM008GPG-N200 vs FDMS008GME-1004
FDMM008GPG-N200 vs FDMS008GMC-1000
FDMM008GPG-N200 vs FDMS008GBC-3100
FDMM008GPG-N200 vs FDMS004GSG-1001
FDMM008GPG-N200 vs FDMS004GSE-N200
FDMM008GPG-N200 vs FDMS004GPG-N200
FDMM008GPG-N200 vs FDMS004GPG-1001
FDMM008GPG-N200 vs FDMS004GPE-N200
FDMM008GPG-N200 vs FDMS004GPC-1004
FDMM008GPG-N200 vs FDMS004GME-1004
FDMM008GPG-N200 vs FDMS001TEC-T300
FDMM008GPG-N200 vs FDMS001GSE-1004
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect