☰
240-075
240-075
Active
Description:  MEM CARD MICROSDHC 8GB CLASS 10
Manufacturer:  Digilent Inc
Datasheet:   240-075 Datasheet
History Price: $12.99
In Stock: 40400
240-075 Specification
Specification
Part No
240-075
Category
Memory Cards
Manufacturer
Digilent Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSDHC?
Memory Size
8GB
Speed
Class 10
Technology
-
Operating Temperature
-
240-075 PDF Datasheet
240-075 Compare Parts
  • 240-075 vs 2402978
  • 240-075 vs 2400435
  • 240-075 vs 2403484
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top