☰
AZ56K72D8BJE7M
AZ56K72D8BJE7M
Active
Description:  MODULE DDR2 SDRAM 2GB 200RDIMM
Manufacturer:  ATP Electronics
History Price: $55.1884
In Stock: 33440
AZ56K72D8BJE7M Specification
Specification
Part No
AZ56K72D8BJE7M
Category
Memory Modules
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
2GB
Transfer Rate (Mb/s, MT/s, MHz)
667
Package / Case
200-RDIMM
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.