☰
AZ56K64E8BJE7M
AZ56K64E8BJE7M
Active
Description:  MEM MOD DDR2 SDRAM 2GB 200UDIMM
Manufacturer:  ATP Electronics
History Price: $61.125
In Stock: 42610
AZ56K64E8BJE7M Specification
Specification
Part No
AZ56K64E8BJE7M
Category
Memory Modules
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
2GB
Transfer Rate (Mb/s, MT/s, MHz)
-
Package / Case
200-UDIMM
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.