Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ ATP Electronics AY56P7258BKF8M
AY56P7258BKF8M
Active
Memory Modules
Description:
MEMORY MODULE 2GB 204MINIRDIMM
Manufacturer:
ATP Electronics
Datasheet:
AY56P7258BKF8M Datasheet
History Price: $47.25
In Stock: 38960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AY56P7258BKF8M Specification
Specification
Part No
AY56P7258BKF8M
Category
Memory Modules
Manufacturer
ATP Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Size
2GB
Transfer Rate (Mb/s, MT/s, MHz)
-
Package / Case
204-MiniRDIMM
AY56P7258BKF8M Related Parts
AY56M7258BKF8M
ATP Electronics
MEMORY MODULE 2GB 204MINIRDIMM
AY56M7258BKH9M
ATP Electronics
MEMORY MODULE 2GB 204MINIRDIMM
AY56M7258BKK0M
ATP Electronics
MEMORY MODULE 2GB 204MINIRDIMM
AY56M7268BKF8M
ATP Electronics
MEMORY MODULE 2GB 204MINIUDIMM
AY56M7268BKH9M
ATP Electronics
MEMORY MODULE 2GB 204MINIUDIMM
AY56M7268BKK0M
ATP Electronics
MEMORY MODULE 2GB 204MINIUDIMM
AY56P7258BKH9M
ATP Electronics
MEMORY MODULE 2GB 204MINIRDIMM
AY56P7258BKK0M
ATP Electronics
MEMORY MODULE 2GB 204MINIRDIMM
AY56P7268BKF8M
ATP Electronics
MEMORY MODULE 2GB 204MINIUDIMM
AY56P7268BKH9M
ATP Electronics
MEMORY MODULE 2GB 204MINIUDIMM
AY56P7268BKK0M
ATP Electronics
MEMORY MODULE 2GB 204MINIUDIMM
AY56P7258BKF8M Compare Parts
AY56P7258BKF8M vs AY56P7268BKH9M
AY56P7258BKF8M vs AY56P7268BKF8M
AY56P7258BKF8M vs AY56P7258BKK0M
AY56P7258BKF8M vs AY56P7258BKH9M
AY56P7258BKF8M vs AY56M7268BKK0M
AY56P7258BKF8M vs AY56M7268BKH9M
AY56P7258BKF8M vs AY56M7268BKF8M
AY56P7258BKF8M vs AY56M7258BKK0M
AY56P7258BKF8M vs AY56M7258BKH9M
AY56P7258BKF8M vs AY56M7258BKF8M
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top