Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ ATP Electronics AW48P64F8BNF8M
AW48P64F8BNF8M
Active
Memory Modules
Description:
MODULE DDR3 SDRAM 16GB 240UDIMM
Manufacturer:
ATP Electronics
Datasheet:
AW48P64F8BNF8M Datasheet
History Price: $218.33045
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AW48P64F8BNF8M Specification
Specification
Part No
AW48P64F8BNF8M
Category
Memory Modules
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR3 SDRAM
Memory Size
16GB
Transfer Rate (Mb/s, MT/s, MHz)
1600
Package / Case
240-UDIMM
AW48P64F8BNF8M Related Parts
AW48P64F8BNH9M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48P64F8BNK0M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48P7228BNF8M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48P7228BNH9M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48P7228BNK0M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48M64F8BNF8M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48M64F8BNH9M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48M64F8BNK0M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48M7228BNF8M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48M7228BNH9M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48M7228BNK0M
ATP Electronics
MODULE DDR3 SDRAM 16GB 240UDIMM
AW48P64F8BNF8M Compare Parts
AW48P64F8BNF8M vs AW48M7228BNH9M
AW48P64F8BNF8M vs AW48M7228BNF8M
AW48P64F8BNF8M vs AW48M64F8BNK0M
AW48P64F8BNF8M vs AW48M64F8BNH9M
AW48P64F8BNF8M vs AW48M64F8BNF8M
AW48P64F8BNF8M vs AW48P7228BNK0M
AW48P64F8BNF8M vs AW48P7228BNH9M
AW48P64F8BNF8M vs AW48P7228BNF8M
AW48P64F8BNF8M vs AW48P64F8BNK0M
AW48P64F8BNF8M vs AW48P64F8BNH9M
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!