☰
AF64GUD4-BBBXM
AF64GUD4-BBBXM
Active
Description:  MEM CRD MICROSDXC 64GB CLS10 TLC
Manufacturer:  ATP Electronics
History Price: $26.27
In Stock: 34400
AF64GUD4-BBBXM Specification
Specification
Part No
AF64GUD4-BBBXM
Category
Memory Cards
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSDXC?
Memory Size
64GB
Speed
Class 10, UHS Class 3
Technology
TLC
Operating Temperature
-25癈 ~ 85癈
AF64GUD4-BBBXM PDF Datasheet
AF64GUD4-BBBXM Related Parts
AF64GUD4A-BBBIM
AF64GUD4A-BBBIM
ATP Electronics
MEM CRD MICROSDXC 64GB CLS10 SLC
AF64GUD4-BBBIM
AF64GUD4-BBBIM
ATP Electronics
MEM CRD MICROSDXC 64GB CLS10 TLC
AF64GUD4A-BBBXM
AF64GUD4A-BBBXM
ATP Electronics
MEM CRD MICROSDXC 64GB CLS10 SLC
AF64GSD4-BBBIM
AF64GSD4-BBBIM
ATP Electronics
MEM CARD SDXC 64GB CLASS 10 TLC
AF64GSD4-BBBXM
AF64GSD4-BBBXM
ATP Electronics
MEM CARD SDXC 64GB CLASS 10 TLC
AF64GSD4A-BBBIM
AF64GSD4A-BBBIM
ATP Electronics
MEM CARD SDXC 64GB CLASS 10 PSLC
AF64GSD4A-BBBXM
AF64GSD4A-BBBXM
ATP Electronics
MEM CARD SDXC 64GB CLASS 10 PSLC
AF64GSD4-EBAIM
AF64GSD4-EBAIM
ATP Electronics
64GB HIGH ENDURANCE INDUSTRIAL T
AF64GSD4-EBAXM
AF64GSD4-EBAXM
ATP Electronics
64GB HIGH ENDURANCE COMMERCIAL T
AF64GUD4-EBAIM
AF64GUD4-EBAIM
ATP Electronics
64GB HIGH ENDURANCE INDUSTRIAL T
AF64GUD4-EBAXM
AF64GUD4-EBAXM
ATP Electronics
64GB HIGH ENDURANCE COMMERCIAL T
AF64GUD4A-EBAXM
AF64GUD4A-EBAXM
ATP Electronics
64GB HIGH ENDURANCE COMMERCIAL T
AF64GUD4-BBBXM Compare Parts
  • AF64GUD4-BBBXM vs AF64GUD4-EBAXM
  • AF64GUD4-BBBXM vs AF64GUD4-EBAIM
  • AF64GUD4-BBBXM vs AF64GSD4-EBAXM
  • AF64GUD4-BBBXM vs AF64GSD4-EBAIM
  • AF64GUD4-BBBXM vs AF64GSD4A-BBBXM
  • AF64GUD4-BBBXM vs AF64GSD4A-BBBIM
  • AF64GUD4-BBBXM vs AF64GSD4-BBBXM
  • AF64GUD4-BBBXM vs AF64GSD4-BBBIM
  • AF64GUD4-BBBXM vs AF64GUD4A-BBBXM
  • AF64GUD4-BBBXM vs AF64GUD4-BBBIM
  • AF64GUD4-BBBXM vs AF64GUD4A-BBBIM
  • AF64GUD4-BBBXM vs AF64GCS-OEM
  • AF64GUD4-BBBXM vs AF64GSD3-OEM
  • AF64GUD4-BBBXM vs AF64GUD4A-EBAIM
  • AF64GUD4-BBBXM vs AF64GSD3-WACXX
  • AF64GUD4-BBBXM vs AF64GUD4-BBDXM
  • AF64GUD4-BBBXM vs AF64GUD4-BBDIM
  • AF64GUD4-BBBXM vs AF64GSTIA-2BBXX
  • AF64GUD4-BBBXM vs AF64GSD4-BBDXM
  • AF64GUD4-BBBXM vs AF64GSD4-BBDIM
  • AF64GUD4-BBBXM FAQ
    Q1: What type of device is the ATP Electronics AF64GUD4-BBBXM?
    A: The AF64GUD4-BBBXM is a 64 GB DDR4 industrial-grade SO-DIMM module designed for high-performance computing and embedded systems requiring reliable memory operation under harsh conditions.

    Q2: What is the operating voltage of the AF64GUD4-BBBXM?
    A: It operates at 1.2 V nominal, conforming to standard DDR4 specifications for low-power memory applications.

    Q3: What is the memory density of the AF64GUD4-BBBXM?
    A: The module provides 64 GB of memory capacity, suitable for data-intensive embedded systems and industrial computing platforms.

    Q4: What is the data transfer rate of the AF64GUD4-BBBXM?
    A: It supports high-speed data transfer rates of up to 2400 MT/s, enabling fast read and write performance.

    Q5: What form factor is the AF64GUD4-BBBXM?
    A: The device is available in a SO-DIMM form factor, measuring 69.6 mm × 30 mm, compatible with standard DDR4 SO-DIMM slots.

    Q6: What is the operating temperature range of the AF64GUD4-BBBXM?
    A: The module operates reliably across industrial temperature ranges from -40°C to +85°C, making it suitable for rugged environments.

    Q7: What is the error correction capability of the AF64GUD4-BBBXM?
    A: It supports ECC (Error-Correcting Code), ensuring data integrity in mission-critical applications.

    Q8: How is the AF64GUD4-BBBXM compatible with existing DDR4 platforms?
    A: The module follows JEDEC DDR4 specifications, ensuring compatibility with industrial and embedded systems designed for DDR4 memory.

    Q9: What is the refresh rate requirement for the AF64GUD4-BBBXM?
    A: It complies with DDR4 standard refresh requirements, supporting automatic refresh cycles to maintain data integrity.

    Q10: Can the AF64GUD4-BBBXM handle continuous high-speed operation?
    A: Yes, it is designed for sustained high-speed operation with stable timing parameters and low power consumption.

    Q11: How is the AF64GUD4-BBBXM tested for reliability?
    A: The module undergoes rigorous validation including thermal cycling, vibration, and power cycling tests to ensure durability in industrial applications.

    Q12: What is the CAS latency of the AF64GUD4-BBBXM?
    A: It typically operates with a CAS latency of 17–19, depending on system configuration and speed grade.

    Q13: How does the AF64GUD4-BBBXM manage power consumption?
    A: It uses low-voltage DDR4 architecture at 1.2 V, along with on-die termination and power-down modes to minimize energy usage.

    Q14: Can the AF64GUD4-BBBXM be used in embedded computing systems?
    A: Yes, its industrial temperature rating, ECC support, and compact SO-DIMM form factor make it ideal for embedded and industrial computing platforms.

    Q15: How does the AF64GUD4-BBBXM handle vibration and shock?
    A: The module is built to withstand mechanical stress through robust PCB construction and soldering, suitable for industrial and transportation applications.

    Q16: What is the row and column organization of the AF64GUD4-BBBXM?
    A: It is organized as 4 Gb × 8 banks × 16 rows × 8 columns, optimizing memory access efficiency for high-performance tasks.

    Q17: How does the AF64GUD4-BBBXM support multi-channel configurations?
    A: It is fully compatible with dual- or quad-channel DDR4 configurations, providing scalable memory bandwidth for advanced systems.

    Q18: What are the signal integrity features of the AF64GUD4-BBBXM?
    A: It includes controlled impedance routing, on-die termination, and differential clock architecture to maintain reliable high-speed signaling.

    Q19: Can the AF64GUD4-BBBXM be used in server or networking equipment?
    A: Yes, its high capacity, ECC support, and industrial-grade reliability make it suitable for embedded servers, networking devices, and storage controllers.

    Q20: What are key considerations when integrating the AF64GUD4-BBBXM into a system?
    A: Designers should ensure proper thermal management, compatible DDR4 slots, ECC support in the memory controller, and adherence to voltage and timing specifications for stable operation.
    Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend