Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Cards
/ ATP Electronics AF512CFI-TAEXP
AF512CFI-TAEXP
Active
Memory Cards
Description:
MEM CARD COMPACTFLASH 512MB SLC
Manufacturer:
ATP Electronics
Datasheet:
AF512CFI-TAEXP Datasheet
History Price: $33.28
In Stock: 39230
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF512CFI-TAEXP Specification
Specification
Part No
AF512CFI-TAEXP
Category
Memory Cards
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
CompactFlash?
Memory Size
512MB
Speed
-
Technology
SLC
Operating Temperature
-40癈 ~ 85癈
AF512CFI-TAEXP PDF Datasheet
AF512CFI-TAEXP Datasheet
Click and Download: AF512CFI-TAEXP Datasheet
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top