☰
AF32GUD4-BBBXM
AF32GUD4-BBBXM
Active
Description:  MEM CRD MICROSDHC 32GB CLS10 TLC
Manufacturer:  ATP Electronics
History Price: $15.61
In Stock: 24640
AF32GUD4-BBBXM Specification
Specification
Part No
AF32GUD4-BBBXM
Category
Memory Cards
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSDHC?
Memory Size
32GB
Speed
Class 10, UHS Class 1
Technology
TLC
Operating Temperature
-25癈 ~ 85癈
AF32GUD4-BBBXM PDF Datasheet
AF32GUD4-BBBXM Related Parts
AF32GSTIA-2BAXX
AF32GSTIA-2BAXX
ATP Electronics
SATA M.2 2242 32GB C-TEMP SSD VA
AF32GCSI-XACXP
AF32GCSI-XACXP
ATP Electronics
MEMORY CARD CFAST 32GB SLC
AF32GUD3-OEM
AF32GUD3-OEM
ATP Electronics
MEM CARD MICROSD 32GB CLS 10 MLC
AF32GUD4-BBBIM
AF32GUD4-BBBIM
ATP Electronics
MEM CRD MICROSDHC 32GB CLS10 TLC
AF32GUD4A-BBBIM
AF32GUD4A-BBBIM
ATP Electronics
MEM CRD MICROSDHC 32GB CLS10 SLC
AF32GUD4A-BBBXM
AF32GUD4A-BBBXM
ATP Electronics
MEM CRD MICROSDHC 32GB CLS10 SLC
AF32GUD4A-MRN001
AF32GUD4A-MRN001
ATP Electronics
S700SC_MICROSD6.0 CG 32GB SLC MO
AF32GCFI-TABXP
AF32GCFI-TABXP
ATP Electronics
MEM CARD COMPACTFLASH 32GB SLC
AF32GCFP7-TABXX
AF32GCFP7-TABXX
ATP Electronics
MEM CARD COMPACTFLASH 32GB MLC
AF32GSDI-OEM
AF32GSDI-OEM
ATP Electronics
MEM CARD SDHC 32GB CLASS 10 SLC
AF32GUD3-WAAXX
AF32GUD3-WAAXX
ATP Electronics
MEM CARD SDHC 32GB CLASS 10 MLC
AF32GSD4-BBBIM
AF32GSD4-BBBIM
ATP Electronics
MEM CARD SDHC 32GB CLASS 10 TLC
AF32GUD4-BBBXM Description
The ATP Electronics AF32GUD4-BBBXM is a high-performance, industrial-grade flash memory module designed for a variety of applications, including embedded systems, industrial automation, and data storage solutions. This specific model is part of ATP%27s extensive line of memory products, which are known for their reliability, durability, and high-speed performance. Below is a detailed overview of the specifications, features, and applications of the AF32GUD4-BBBXM.

## Overview

The AF32GUD4-BBBXM is a 32GB eMMC (embedded MultiMediaCard) memory module that provides a compact and efficient storage solution for devices requiring reliable data storage. It is designed to meet the demands of industrial applications, where performance and endurance are critical. The module is built to withstand harsh operating conditions, making it suitable for use in a wide range of environments.

## Key Specifications

1. Memory Type:
- Type: eMMC (embedded MultiMediaCard)

2. Storage Capacity:
- Capacity: 32 GB

3. Interface:
- Interface Standard: eMMC 5.1
- Data Bus Width: 8 bits

4. Performance:
- Sequential Read Speed: Up to 200 MB/s
- Sequential Write Speed: Up to 90 MB/s
- Random Read IOPS: Up to 3,000 IOPS
- Random Write IOPS: Up to 1,000 IOPS

5. Endurance:
- Endurance Rating: Typically rated for 3,000 program/erase cycles
- Data Retention: 10 years at 25°C

6. Operating Voltage:
- Supply Voltage: 2.7V to 3.6V

7. Temperature Range:
- Operating Temperature: -40°C to +85°C
- Storage Temperature: -40°C to +125°C

8. Package Type:
- Package: BGA (Ball Grid Array)
- Dimensions: Compact form factor suitable for space-constrained applications.

9. Security Features:
- Supports advanced security features, including secure erase and password protection.

## Features

- High Performance: The AF32GUD4-BBBXM is designed for high-speed data access, making it suitable for applications that require quick data retrieval and storage.
- Industrial Grade Reliability: Built to withstand extreme temperatures and harsh environmental conditions, ensuring reliable operation in industrial settings.
- Low Power Consumption: The module operates efficiently, consuming low power during read and write operations, which is crucial for battery-operated devices.
- Compact Design: The BGA package allows for easy integration into space-constrained designs, making it ideal for embedded applications.
- Robust Data Integrity: The device includes features such as error correction codes (ECC) and wear leveling, which enhance the reliability of data storage and ensure data integrity over time.

## Applications

The ATP Electronics AF32GUD4-BBBXM is suitable for a wide range of applications, including:

- Industrial Automation: Used in programmable logic controllers (PLCs), robotics, and other industrial control systems that require durable and fast memory solutions.
- Embedded Systems: Employed in medical devices, automotive applications, and consumer electronics where reliable data storage is essential.
- IoT Devices: Integrated into Internet of Things (IoT) applications, such as smart meters and connected sensors, for efficient data logging and processing.
- Data Storage Solutions: Utilized in various data storage applications, including solid-state drives (SSDs) and other storage solutions that require high performance and endurance.

## Conclusion

The ATP Electronics AF32GUD4-BBBXM is a versatile and high-performance eMMC memory module that meets the demands of various industrial and embedded applications. With its robust specifications, including high-speed access, low power consumption, and reliable data retention, it is an ideal choice for designers and engineers looking to implement efficient and reliable memory solutions in their products. Its compact design and advanced features further enhance its appeal for a wide range of applications, making it a valuable component in modern electronic systems.
AF32GUD4-BBBXM Compare Parts
  • AF32GUD4-BBBXM vs AF32GUD4A-EBAIM
  • AF32GUD4-BBBXM vs AF32GUD4-EBAXM
  • AF32GUD4-BBBXM vs AF32GUD4-EBAIM
  • AF32GUD4-BBBXM vs AF32GSD4A-EBAXM
  • AF32GUD4-BBBXM vs AF32GSD4A-EBAIM
  • AF32GUD4-BBBXM vs AF32GSD4-EBAXM
  • AF32GUD4-BBBXM vs AF32GSD4-EBAIM
  • AF32GUD4-BBBXM vs AF32GSD4A-BBBXM
  • AF32GUD4-BBBXM vs AF32GSD4A-BBBIM
  • AF32GUD4-BBBXM vs AF32GSD4-BBBXM
  • AF32GUD4-BBBXM vs AF32GSD4-BBBIM
  • AF32GUD4-BBBXM vs AF32GUD3-WAAXX
  • AF32GUD4-BBBXM vs AF32GSDI-OEM
  • AF32GUD4-BBBXM vs AF32GCFP7-TABXX
  • AF32GUD4-BBBXM vs AF32GCFI-TABXP
  • AF32GUD4-BBBXM vs AF32GUD4A-MRN001
  • AF32GUD4-BBBXM vs AF32GUD4A-BBBXM
  • AF32GUD4-BBBXM vs AF32GUD4A-BBBIM
  • AF32GUD4-BBBXM vs AF32GUD4-BBBIM
  • AF32GUD4-BBBXM vs AF32GUD3-OEM
  • AF32GUD4-BBBXM vs AF32GCSI-XACXP
  • AF32GUD4-BBBXM vs AF32GSTIA-2BAXX
  • AF32GUD4-BBBXM vs AF32GCS-OEM
  • AF32GUD4-BBBXM vs AF32GUD4-BBCXM
  • AF32GUD4-BBBXM vs AF32GUD4-BBCIM
  • AF32GUD4-BBBXM vs AF32GUD-OEM
  • AF32GUD4-BBBXM vs AF32GSD4-BBCXM
  • AF32GUD4-BBBXM vs AF32GSD4-BBCIM
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top