Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Cards
/ Apacer Memory AP32GSDHC4-B
AP32GSDHC4-B
Obsolete
Memory Cards
Description:
MEMORY CARD SDHC 32GB CLASS 4
Manufacturer:
Apacer Memory
Datasheet:
AP32GSDHC4-B Datasheet
History Price: Obsolete
In Stock: 47520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AP32GSDHC4-B Specification
Specification
Part No
AP32GSDHC4-B
Category
Memory Cards
Manufacturer
Apacer Memory
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SDHC?
Memory Size
32GB
Speed
Class 4
Technology
-
Operating Temperature
-25癈 ~ 85癈
AP32GSDHC4-B PDF Datasheet
AP32GSDHC4-B Datasheet
Click and Download: AP32GSDHC4-B Datasheet
AP32GSDHC4-B Compare Parts
AP32GSDHC4-B vs AP32GMCSH10U1-B
AP32GSDHC4-B vs AP32GMCSH4-B
AP32GSDHC4-B vs AP32GSDHC10U1-R
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks