Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Cards
/ Apacer Memory AP-MSD16GCA-1FTM
AP-MSD16GCA-1FTM
Discontinued at Digi-Key
Memory Cards
Description:
MEM CARD MICROSDHC 16GB CL10 MLC
Manufacturer:
Apacer Memory
Datasheet:
AP-MSD16GCA-1FTM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 16960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AP-MSD16GCA-1FTM Specification
Specification
Part No
AP-MSD16GCA-1FTM
Category
Memory Cards
Manufacturer
Apacer Memory
Series
H1-M
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSDHC?
Memory Size
16GB
Speed
Class 10
Technology
MLC
Operating Temperature
-25癈 ~ 85癈
AP-MSD16GCA-1FTM PDF Datasheet
AP-MSD16GCA-1FTM Datasheet
Click and Download: AP-MSD16GCA-1FTM Datasheet
AP-MSD16GCA-1FTM Related Parts
AP-CF001G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 1GB SLC
AP-CF001G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 1GB SLC
AP-CF002G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 2GB SLC
AP-CF002G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 2GB SLC
AP-CF004G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 4GB SLC
AP-CF004G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 4GB SLC
AP-CF008G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 8GB SLC
AP-CF008G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 8GB SLC
AP-CF016G4ANS-ETNR
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-CF016G4ANS-NR
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-CF016GKANS-ETNRC
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-CF016GKANS-NRC
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-MSD16GCA-1FTM Compare Parts
AP-MSD16GCA-1FTM vs AP-ISD256MCC-1AT
AP-MSD16GCA-1FTM vs AP-ISD016GCE-1DDM
AP-MSD16GCA-1FTM vs AP-MSD16GIA-5RDM
AP-MSD16GCA-1FTM vs AP-MSD16GCA-5RDM
AP-MSD16GCA-1FTM vs AP-MSD08GIA-5RDM
AP-MSD16GCA-1FTM vs AP-MSD08GCA-5RDM
AP-MSD16GCA-1FTM vs AP-CF512MRHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF512MRHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF256MRHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF256MRHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF128MRHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF128MRHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF064GRHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF064GRHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF032GRHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF032GRHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF016GRHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF016GRHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF008GRHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF004GRHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF004GRHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF002GRHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF002GRHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF001GRHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF001GRHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF128GLHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF128GLHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF064GLHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF064GLHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF032GLHNS-NRK
AP-MSD16GCA-1FTM vs AP-CF032GLHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF016GLHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-CF008GLHNS-ETNRK
AP-MSD16GCA-1FTM vs AP-ISD128GIA-1FTM
AP-MSD16GCA-1FTM vs AP-ISD128GCA-1FTM
AP-MSD16GCA-1FTM vs AP-ISD128GCA-1CTM
AP-MSD16GCA-1FTM vs AP-ISD064GIA-1FTM
AP-MSD16GCA-1FTM vs AP-ISD064GIA-1CTM
AP-MSD16GCA-1FTM vs AP-ISD064GCA-1FTM
AP-MSD16GCA-1FTM vs AP-ISD064GCA-1CTM
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected