☰
AP-MSD08GIA-2HTM
AP-MSD08GIA-2HTM
Active
Description:  MEM CARD MICROSDHC 8GB CLS10 MLC
Manufacturer:  Apacer Memory
History Price: $40.89
In Stock: 14020
AP-MSD08GIA-2HTM Specification
Specification
Part No
AP-MSD08GIA-2HTM
Category
Memory Cards
Manufacturer
Apacer Memory
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSDHC?
Memory Size
8GB
Speed
Class 10
Technology
MLC
Operating Temperature
-40癈 ~ 85癈
AP-MSD08GIA-2HTM Related Parts
AP-CF001G4ANS-ETNR
AP-CF001G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 1GB SLC
AP-CF001G4ANS-NR
AP-CF001G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 1GB SLC
AP-CF002G4ANS-ETNR
AP-CF002G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 2GB SLC
AP-CF002G4ANS-NR
AP-CF002G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 2GB SLC
AP-CF004G4ANS-ETNR
AP-CF004G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 4GB SLC
AP-CF004G4ANS-NR
AP-CF004G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 4GB SLC
AP-CF008G4ANS-ETNR
AP-CF008G4ANS-ETNR
Apacer Memory
MEMORY CARD COMPACTFLASH 8GB SLC
AP-CF008G4ANS-NR
AP-CF008G4ANS-NR
Apacer Memory
MEMORY CARD COMPACTFLASH 8GB SLC
AP-CF016G4ANS-ETNR
AP-CF016G4ANS-ETNR
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-CF016G4ANS-NR
AP-CF016G4ANS-NR
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-CF016GKANS-ETNRC
AP-CF016GKANS-ETNRC
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-CF016GKANS-NRC
AP-CF016GKANS-NRC
Apacer Memory
MEM CARD COMPACTFLASH 16GB SLC
AP-MSD08GIA-2HTM Compare Parts
  • AP-MSD08GIA-2HTM vs AP-ISD256MCC-1AT
  • AP-MSD08GIA-2HTM vs AP-ISD016GCE-1DDM
  • AP-MSD08GIA-2HTM vs AP-MSD16GIA-5RDM
  • AP-MSD08GIA-2HTM vs AP-MSD16GCA-5RDM
  • AP-MSD08GIA-2HTM vs AP-MSD08GIA-5RDM
  • AP-MSD08GIA-2HTM vs AP-MSD08GCA-5RDM
  • AP-MSD08GIA-2HTM vs AP-CF512MRHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF512MRHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF256MRHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF256MRHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF128MRHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF128MRHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF064GRHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF064GRHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF032GRHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF032GRHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF016GRHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF016GRHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF008GRHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF004GRHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF004GRHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF002GRHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF002GRHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF001GRHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF001GRHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF128GLHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF128GLHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF064GLHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF064GLHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF032GLHNS-NRK
  • AP-MSD08GIA-2HTM vs AP-CF032GLHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF016GLHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-CF008GLHNS-ETNRK
  • AP-MSD08GIA-2HTM vs AP-ISD128GIA-1FTM
  • AP-MSD08GIA-2HTM vs AP-ISD128GCA-1FTM
  • AP-MSD08GIA-2HTM vs AP-ISD128GCA-1CTM
  • AP-MSD08GIA-2HTM vs AP-ISD064GIA-1FTM
  • AP-MSD08GIA-2HTM vs AP-ISD064GIA-1CTM
  • AP-MSD08GIA-2HTM vs AP-ISD064GCA-1FTM
  • AP-MSD08GIA-2HTM vs AP-ISD064GCA-1CTM
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected