☰
78.C1GEY.4010C
78.C1GEY.4010C
Active
Description:  DDR3-1600 REG DIMM CL11 8GB
Manufacturer:  Apacer Memory
History Price: $130.55
In Stock: 4800
78.C1GEY.4010C Specification
Specification
Part No
78.C1GEY.4010C
Category
Memory Modules
Manufacturer
Apacer Memory
Series
DDR3 DIMM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR3 SDRAM
Memory Size
8GB
Transfer Rate (Mb/s, MT/s, MHz)
1600
Package / Case
240-RDIMM
78.C1GEY.4010C PDF Datasheet
78.C1GEY.4010C Related Parts
78.A2G84.AT20C
78.A2G84.AT20C
Apacer Memory
DDR2 SODIMM 6400-6 2GB
78.01G3N.4000C
78.01G3N.4000C
Apacer Memory
DDR3-1066 REG DIMM CL7 1GB
78.01GC3.400
78.01GC3.400
Apacer Memory
MODULE DDR3 SDRAM 1GB 240UDIMM
78.02GCA.4010C
78.02GCA.4010C
Apacer Memory
DDR3-1066 SO-ECC DIMM 1GB CL7
78.A1GDT.AF00C
78.A1GDT.AF00C
Apacer Memory
DDR3-1066 REG DIMM CL7 2GB
78.B1GDT.AF10C
78.B1GDT.AF10C
Apacer Memory
DDR3-1066 REG DIMM CL7 4GB
78.01GC6.4000C
78.01GC6.4000C
Apacer Memory
MODULE DDR3 SDRAM 1GB 240UDIMM
78.01GC8.4020C
78.01GC8.4020C
Apacer Memory
DDR3-1333 ECC-DIMM 1GB CL9
78.01GCC.AF0
78.01GCC.AF0
Apacer Memory
DDR3-1333 REG DIMM CL9 1GB
78.02GC6.4000C
78.02GC6.4000C
Apacer Memory
MODULE DDR3 SDRAM 1GB 204SODIMM
78.A1GDE.4000C
78.A1GDE.4000C
Apacer Memory
MODULE DDR3 SDRAM 2GB 240UDIMM
78.A2GC9.4000C
78.A2GC9.4000C
Apacer Memory
MODULE DDR3 SDRAM 2GB 204SODIMM
78.C1GEY.4010C Description
The Apacer Memory 78.C1GEY.4010C is a high-performance memory module designed for use in various computing applications, including desktops, laptops, and servers. Known for its reliability and efficiency, this memory module is part of Apacer's extensive range of memory solutions, catering to both consumer and enterprise markets.

## Overview

The Apacer 78.C1GEY.4010C is a DDR4 SDRAM (Synchronous Dynamic Random Access Memory) module that offers enhanced speed and performance compared to its predecessors. DDR4 technology provides higher bandwidth and lower power consumption, making it an ideal choice for modern computing needs. This memory module is designed to meet the demands of high-performance applications, including gaming, content creation, and data-intensive tasks.

## Key Features

1. DDR4 Technology: The module utilizes DDR4 technology, which provides improved data transfer rates and efficiency compared to DDR3. This results in faster performance and better overall system responsiveness.

2. High Capacity: The 78.C1GEY.4010C is available in various capacities, allowing users to choose the right amount of memory for their specific needs. This flexibility is essential for applications that require significant memory resources.

3. Speed: With a data rate of up to 2400 MT/s (megatransfers per second), this memory module ensures quick data access and transfer, enhancing the performance of applications and multitasking capabilities.

4. Low Power Consumption: Operating at a voltage of 1.2V, the DDR4 memory module is designed to consume less power than previous generations, contributing to energy efficiency and longer battery life in portable devices.

5. Enhanced Reliability: The Apacer 78.C1GEY.4010C is built with high-quality components and undergoes rigorous testing to ensure reliability and durability, making it suitable for both consumer and enterprise applications.

6. Compatibility: This memory module is compatible with a wide range of motherboards and systems that support DDR4 memory, making it a versatile choice for upgrades and new builds.

## Specifications

- Memory Type: DDR4 SDRAM
- Capacity: 8 GB (varies by model)
- Data Rate: 2400 MT/s
- Voltage: 1.2V
- Form Factor: DIMM (for desktops) or SO-DIMM (for laptops)
- Latency: CL15 (varies by specific model)
- Operating Temperature: 0°C to 85°C
- Dimensions: Standard DIMM or SO-DIMM size (specific dimensions may vary)
- ECC Support: Non-ECC (varies by model)
- Warranty: Limited lifetime warranty (check specific model for details)

## Applications

The Apacer 78.C1GEY.4010C memory module is suitable for a variety of applications, including:

- Gaming: Provides the necessary speed and capacity for modern gaming systems, ensuring smooth gameplay and quick load times.
- Content Creation: Ideal for video editing, graphic design, and 3D rendering applications that require substantial memory resources for optimal performance.
- Office Productivity: Enhances multitasking capabilities in office environments, allowing users to run multiple applications simultaneously without lag.
- Data Centers: Suitable for server applications where reliability and performance are critical, supporting virtualization and cloud computing tasks.

## Conclusion

The Apacer Memory 78.C1GEY.4010C is a robust and efficient DDR4 memory module that meets the demands of modern computing environments. With its high capacity, fast data rates, and low power consumption, it is an excellent choice for a wide range of applications, from gaming to enterprise solutions. Its compatibility with various systems and commitment to reliability make it a valuable addition to any computer setup, ensuring enhanced performance and user satisfaction.
78.C1GEY.4010C Compare Parts
  • 78.C1GEY.4010C vs 78.E1GT4.4020B
  • 78.C1GEY.4010C vs 78.D2GH0.4010B
  • 78.C1GEY.4010C vs 78.D2GG8.4010B
  • 78.C1GEY.4010C vs 78.D1GSC.4010B
  • 78.C1GEY.4010C vs 78.D1GSA.4050B
  • 78.C1GEY.4010C vs 78.D1GS7.4010B
  • 78.C1GEY.4010C vs 78.C2GH0.4000B
  • 78.C1GEY.4010C vs 78.C2GG8.4000B
  • 78.C1GEY.4010C vs 78.C2GG5.4010B
  • 78.C1GEY.4010C vs 78.C1GSC.4050B
  • 78.C1GEY.4010C vs 78.C1GSA.4040B
  • 78.C1GEY.4010C vs 78.C1GS4.4040B
  • 78.C1GEY.4010C vs 78.B2GG9.4000B
  • 78.C1GEY.4010C vs 78.B2GG6.4000B
  • 78.C1GEY.4010C vs 78.B1GSB.4050B
  • 78.C1GEY.4010C vs 78.B1GS9.4040B
  • 78.C1GEY.4010C vs 78.B1GS4.4010B
  • 78.C1GEY.4010C vs 78.A2GG4.4000B
  • 78.C1GEY.4010C vs 78.A1GS3.4010B
  • 78.C1GEY.4010C vs 78.D2GF3.4010B
  • 78.C1GEY.4010C vs 78.D2GF2.4010B
  • 78.C1GEY.4010C vs 78.D1GMP.4010B
  • 78.C1GEY.4010C vs 78.D1GMN.4010B
  • 78.C1GEY.4010C vs 78.D1GMM.4010B
  • 78.C1GEY.4010C vs 78.C2GFQ.4000B
  • 78.C1GEY.4010C vs 78.C2GF5.4010B
  • 78.C1GEY.4010C vs 78.C2GF4.4010B
  • 78.C1GEY.4010C vs 78.C2GF2.4000B
  • 78.C1GEY.4010C vs 78.C1GQB.4040B
  • 78.C1GEY.4010C vs 78.C1GN0.4010B
  • 78.C1GEY.4010C vs 78.C1GMS.4010B
  • 78.C1GEY.4010C vs 78.C1GMP.4000B
  • 78.C1GEY.4010C vs 78.C1GMN.4020B
  • 78.C1GEY.4010C vs 78.B2GFR.4000B
  • 78.C1GEY.4010C vs 78.B2GF5.4000B
  • 78.C1GEY.4010C vs 78.B2GF4.4000B
  • 78.C1GEY.4010C vs 78.B1GMS.4050B
  • 78.C1GEY.4010C vs 78.A2GF7.4000B
  • 78.C1GEY.4010C vs 78.A1GN3.4010B
  • 78.C1GEY.4010C vs 78.D2GFC.4010B
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality