☰
XCCACEM64-BG388I
XCCACEM64-BG388I
Obsolete
Description:  MODULE FLASH 64MB 133MHZ 388BBGA
Manufacturer:  AMD
History Price: $138.1725
In Stock: 7440
XCCACEM64-BG388I Specification
Specification
Part No
XCCACEM64-BG388I
Category
Memory Modules
Manufacturer
AMD
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
FLASH
Memory Size
64MB
Transfer Rate (Mb/s, MT/s, MHz)
133
Package / Case
388-BBGA
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.