Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ Advantech Corp AQD-SD3L2GN16-SR
AQD-SD3L2GN16-SR
Active
Memory Modules
Description:
MODULE DDR3L SDRAM 2GB 204SODIMM
Manufacturer:
Advantech Corp
Datasheet:
AQD-SD3L2GN16-SR Datasheet
History Price: $36.26
In Stock: 11280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AQD-SD3L2GN16-SR Specification
Specification
Part No
AQD-SD3L2GN16-SR
Category
Memory Modules
Manufacturer
Advantech Corp
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR3L SDRAM
Memory Size
2GB
Transfer Rate (Mb/s, MT/s, MHz)
1600
Package / Case
204-SODIMM
AQD-SD3L2GN16-SR PDF Datasheet
AQD-SD3L2GN16-SR Datasheet
Click and Download: AQD-SD3L2GN16-SR Datasheet
AQD-SD3L2GN16-SR Related Parts
AQD-D4U8GN24-HE
Advantech Corp
MODULE DDR4 SDRAM 8GB 288UDIMM
AQD-D22GN80-SX
Advantech Corp
MEMORY MODULE 2GB SO-DDR3
AQD-D3L8GE16-SG1
Advantech Corp
MEMORY MODULE DDR3 SDRAM 8GB
AQD-D4U16N24-SE
Advantech Corp
MEMORY MODULE DDR4 16G 512X8
AQD-D4U4GN24-SG
Advantech Corp
MEMORY MODULE DDR4 4G 512X8
AQD-D4U8GN24-SE
Advantech Corp
MEMORY MODULE DDR4 8G 512X8
AQD-SD4U16N24-HE
Advantech Corp
MEMORY MODULE DDR4 16GB SO-DIMM
AQD-SD4U16N24-SE
Advantech Corp
MEMORY MODULE DDR4 16G 512X8
AQD-SD4U4GN24-SG
Advantech Corp
MEMORY MODULE DDR4 4G SO 512X8
AQD-SD4U8GN24-SE
Advantech Corp
MEMORY MODULE DDR4 8G SO 512X8
AQD-SD21GN80-SX
Advantech Corp
MODULE DDR2 SDRAM 1GB 200SODIMM
AQD-SD3L8GN16-SGW
Advantech Corp
MODULE DDR3 DRAM 8GB 204SODIMM
AQD-SD3L2GN16-SR Compare Parts
AQD-SD3L2GN16-SR vs AQD-SD4U8GE24-SE
AQD-SD3L2GN16-SR vs AQD-SD4U8GE24-HE
AQD-SD3L2GN16-SR vs AQD-SD4U4GE24-SG
AQD-SD3L2GN16-SR vs AQD-SD4U16E24-HE
AQD-SD3L2GN16-SR vs AQD-SD4L8GN24-HEI
AQD-SD3L2GN16-SR vs AQD-D4U8GR24-HE
AQD-SD3L2GN16-SR vs AQD-D4U8GE24-SE
AQD-SD3L2GN16-SR vs AQD-D4U8GE24-HE
AQD-SD3L2GN16-SR vs AQD-D4U4GN24-HP
AQD-SD3L2GN16-SR vs AQD-D4U4GN21-SG
AQD-SD3L2GN16-SR vs AQD-D4U16R24-SE
AQD-SD3L2GN16-SR vs AQD-D4U16R24-HE
AQD-SD3L2GN16-SR vs AQD-D4U16R21-SE
AQD-SD3L2GN16-SR vs AQD-D4U16E24-HE
AQD-SD3L2GN16-SR vs AQD-D4U8GR32-SE
AQD-SD3L2GN16-SR vs AQD-SD4U8GN24-SEW
AQD-SD3L2GN16-SR vs AQD-SD4U4GN24-SP
AQD-SD3L2GN16-SR vs AQD-D4U4GN24-SP
AQD-SD3L2GN16-SR vs AQD-D4U32R26-SM
AQD-SD3L2GN16-SR vs AQD-D4U32GR32-SB
AQD-SD3L2GN16-SR vs AQD-SD3L8GN16-SG
AQD-SD3L2GN16-SR vs AQD-SD3L8GN16-SG1
AQD-SD3L2GN16-SR vs AQD-SD3L8GN16-MG
AQD-SD3L2GN16-SR vs AQD-SD3L4GN16-SG
AQD-SD3L2GN16-SR vs AQD-SD3L4GN16-SG1
AQD-SD3L2GN16-SR vs AQD-SD3L2GN16-SQ
AQD-SD3L2GN16-SR vs AQD-SD3L2GN16-SQ1
AQD-SD3L2GN16-SR vs AQD-D3L8GRV16-SG
AQD-SD3L2GN16-SR vs AQD-D3L8GR13-SG
AQD-SD3L2GN16-SR vs AQD-D3L8GNV16-SG
AQD-SD3L2GN16-SR vs AQD-D3L8GN16-SG
AQD-SD3L2GN16-SR vs AQD-D3L8GN16-SG1
AQD-SD3L2GN16-SR vs AQD-D3L4GNV16-SG
AQD-SD3L2GN16-SR vs AQD-D3L4GN16-SQ
AQD-SD3L2GN16-SR vs AQD-D3L4GN16-SG
AQD-SD3L2GN16-SR vs AQD-D3L4GN16-SG1
AQD-SD3L2GN16-SR vs AQD-D3L2GNV16-SQ
AQD-SD3L2GN16-SR vs AQD-D3L2GN16-SQ
AQD-SD3L2GN16-SR vs AQD-D3L2GN16-SQ1
AQD-SD3L2GN16-SR vs AQD-D3L16RV16-SM
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!