Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ Advantech Corp 96D3-2G1333ER-AP1
96D3-2G1333ER-AP1
Active
Memory Modules
Description:
MEM MOD DDR3 SDRAM 2GB 1333MB/S
Manufacturer:
Advantech Corp
Datasheet:
96D3-2G1333ER-AP1 Datasheet
History Price: Active
In Stock: 11700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96D3-2G1333ER-AP1 Specification
Specification
Part No
96D3-2G1333ER-AP1
Category
Memory Modules
Manufacturer
Advantech Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR3 SDRAM
Memory Size
2GB
Transfer Rate (Mb/s, MT/s, MHz)
1333
Package / Case
-
96D3-2G1333ER-AP1 PDF Datasheet
96D3-2G1333ER-AP1 Datasheet
Click and Download: 96D3-2G1333ER-AP1 Datasheet
96D3-2G1333ER-AP1 Related Parts
96D2-1G667NN-TRL
Advantech Corp
MODULE DDR2 SDRAM 1GB 240UDIMM
96D2-2G667-AP
Advantech Corp
MEM MOD DDR2 SDRAM 2GB 667MB/S
96D2-1G800NN-AP3
Advantech Corp
MEM MOD DDR2 SDRAM 1GB 800MB/S
96D2-2G800NN-AP
Advantech Corp
MEM MOD DDR2 SDRAM 2GB 800MB/S
96D3-1G1333NN-TR1
Advantech Corp
MEM MOD DDR3 SDRAM 1GB 1333MB/S
96D3-4G1333NN-AP
Advantech Corp
MEM MOD DDR3 SDRAM 4GB 1333MB/S
96D3-2G1600NN-TRL
Advantech Corp
MEM MOD DDR3 SDRAM 2GB 1600MB/S
96D3-4G1600NN-APL
Advantech Corp
MODULE DDR3 SDRAM 4GB 240UDIMM
96D4I-16G2400R-ATL
Advantech Corp
MODULE DDR4 SDRAM 16GB 288RDIMM
96D4I-4G2400R-ATL
Advantech Corp
MODULE DDR4 SDRAM 4GB 288RDIMM
96D4-32G2666ER-AT
Advantech Corp
MODULE DDR4 SDRAM 32GB 288RDIMM
96D4-16G2933ER-MI
Advantech Corp
MODULE DDR4 SDRAM 16GB 288RDIMM
96D3-2G1333ER-AP1 Compare Parts
96D3-2G1333ER-AP1 vs 96D4-32G3200ER-MI
96D3-2G1333ER-AP1 vs 96D4-16G3200ER-MI1
96D3-2G1333ER-AP1 vs 96D4I-16G3200R-AT1
96D3-2G1333ER-AP1 vs 96D2-2G800NN-AP3
96D3-2G1333ER-AP1 vs 96D2-1G800NN-AP4
96D3-2G1333ER-AP1 vs 96D4-8G2933ER-MI
96D3-2G1333ER-AP1 vs 96D4-32G2933ER-MI
96D3-2G1333ER-AP1 vs 96D4-16G2933ER-MI
96D3-2G1333ER-AP1 vs 96D4-32G2666ER-AT
96D3-2G1333ER-AP1 vs 96D4I-4G2400R-ATL
96D3-2G1333ER-AP1 vs 96D4I-16G2400R-ATL
96D3-2G1333ER-AP1 vs 96D3-4G1600NN-APL
96D3-2G1333ER-AP1 vs 96D3-2G1600NN-TRL
96D3-2G1333ER-AP1 vs 96D3-4G1333NN-AP
96D3-2G1333ER-AP1 vs 96D3-1G1333NN-TR1
96D3-2G1333ER-AP1 vs 96D2-2G800NN-AP
96D3-2G1333ER-AP1 vs 96D2-1G800NN-AP3
96D3-2G1333ER-AP1 vs 96D2-2G667-AP
96D3-2G1333ER-AP1 vs 96D2-1G667NN-TRL
Customer Reviews
4.95 out of 5.00 stars from 161 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you