Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Cards
/ ADATA Industrial ISDD33K-064GP
ISDD33K-064GP
Active
Memory Cards
Description:
ADATA CARD SD CARD 3D TLC 064G -
Manufacturer:
ADATA Industrial
Datasheet:
ISDD33K-064GP Datasheet
History Price: $34.42125
In Stock: 15030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISDD33K-064GP Specification
Specification
Part No
ISDD33K-064GP
Category
Memory Cards
Manufacturer
ADATA Industrial
Series
ISDD33K
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SD?
Memory Size
64GB
Speed
Class 10, UHS Class 1
Technology
TLC
Operating Temperature
-40癈 ~ 85癈
ISDD33K-064GP PDF Datasheet
ISDD33K-064GP Datasheet
Click and Download: ISDD33K-064GP Datasheet
ISDD33K-064GP Related Parts
ISDD33K-032GR
ADATA Industrial
ISDD33K SD CARD 32G
ISDD33K-064GR
ADATA Industrial
SD CARD 64G
ISDD33K-128GR
ADATA Industrial
ISDD33K SD CARD 128G
ISDD33K-256GR
ADATA Industrial
ADATA ISDD33K SD CARD 256G 3D TL
ISDD33K-008GEAB4
ADATA Industrial
ADATA CARD SD CARD A+ SLC 00
ISDD33K-016GEAB4
ADATA Industrial
ADATA CARD SD CARD A+ SLC 01
ISDD33K-032GEAB4
ADATA Industrial
ADATA CARD SD CARD A+ SLC 03
ISDD33K-064GEAB4
ADATA Industrial
ADATA CARD SD CARD A+ SLC 06
ISDD361-032GW
ADATA Industrial
ADATA CARD SD CARD SLC 032G
ISDD33K-128GP
ADATA Industrial
ADATA CARD SD CARD 3D TLC 128G -
ISDD33K-512GETB5
ADATA Industrial
ADATA CARD SD CARD 3D TLC 51
ISDD33K-512GITB5
ADATA Industrial
ADATA CARD SD CARD 3D TLC 51
ISDD33K-064GP Compare Parts
ISDD33K-064GP vs ISDD33K-128GR
ISDD33K-064GP vs ISDD33K-064GR
ISDD33K-064GP vs ISDD33K-032GR
ISDD33K-064GP vs ISDD361-512MW
ISDD33K-064GP vs ISDD361-256MW
ISDD33K-064GP vs ISDD361-016GW
ISDD33K-064GP vs ISDD361-008GW
ISDD33K-064GP vs ISDD361-004GW
ISDD33K-064GP vs ISDD361-002GW
ISDD33K-064GP vs ISDD361-001GW
ISDD33K-064GP vs ISDD33K-032GP
ISDD33K-064GP vs ISDD33K-016GR
ISDD33K-064GP vs ISDD33K-016GP
ISDD33K-064GP vs ISDD33K-512GITB5
ISDD33K-064GP vs ISDD33K-512GETB5
ISDD33K-064GP vs ISDD33K-128GP
ISDD33K-064GP vs ISDD361-032GW
ISDD33K-064GP vs ISDD33K-064GEAB4
ISDD33K-064GP vs ISDD33K-032GEAB4
ISDD33K-064GP vs ISDD33K-016GEAB4
ISDD33K-064GP vs ISDD33K-008GEAB4
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great