☰
IPC39-008GW
IPC39-008GW
Active
Description:  ADATA CARD CF CARD SLC 008G -40~
Manufacturer:  ADATA Industrial
Datasheet:   IPC39-008GW Datasheet
History Price: $108.352
In Stock: 20340
IPC39-008GW Specification
Specification
Part No
IPC39-008GW
Category
Memory Cards
Manufacturer
ADATA Industrial
Series
IPC39
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
CompactFlash?
Memory Size
8GB
Speed
-
Technology
SLC
Operating Temperature
-40癈 ~ 85癈
IPC39-008GW PDF Datasheet
IPC39-008GW Related Parts
IPC39-008GF
IPC39-008GF
ADATA Industrial
ADATA CARD CF CARD SLC 008G 0~70
IPC39-016GF
IPC39-016GF
ADATA Industrial
ADATA CARD CF CARD SLC 016G 0~70
IPC39-016GW
IPC39-016GW
ADATA Industrial
ADATA CARD CF CARD SLC 016G -40~
IPC39-032GF
IPC39-032GF
ADATA Industrial
ADATA CARD CF CARD SLC 032G 0~70
IPC39-032GW
IPC39-032GW
ADATA Industrial
ADATA CARD CF CARD SLC 032G -40~
IPC39-064GF
IPC39-064GF
ADATA Industrial
ADATA CARD CF CARD SLC 064G 0~70
IPC39-064GW
IPC39-064GW
ADATA Industrial
ADATA CARD CF CARD SLC 064G -40~
IPC39-008GM
IPC39-008GM
ADATA Industrial
ADATA CARD CF CARD 2D MLC 008G 0
IPC39-008GT
IPC39-008GT
ADATA Industrial
ADATA CARD CF CARD 2D MLC 008G -
IPC39-016GM
IPC39-016GM
ADATA Industrial
ADATA CARD CF CARD 2D MLC 016G 0
IPC39-016GT
IPC39-016GT
ADATA Industrial
ADATA CARD CF CARD 2D MLC 016G -
IPC39-032GM
IPC39-032GM
ADATA Industrial
ADATA CARD CF CARD 2D MLC 032G 0
IPC39-008GW Compare Parts
  • IPC39-008GW vs IPC17-008GW
  • IPC39-008GW vs IPC17-008GF
  • IPC39-008GW vs IPC17-004GW
  • IPC39-008GW vs IPC17-004GF
  • IPC39-008GW vs IPC17-002GW
  • IPC39-008GW vs IPC17-002GF
  • IPC39-008GW vs IPC17-001GW
  • IPC39-008GW vs IPC17-001GF
  • IPC39-008GW vs IPC39-128GT
  • IPC39-008GW vs IPC39-128GM
  • IPC39-008GW vs IPC39-064GT
  • IPC39-008GW vs IPC39-064GM
  • IPC39-008GW vs IPC39-032GT
  • IPC39-008GW vs IPC39-032GM
  • IPC39-008GW vs IPC39-016GT
  • IPC39-008GW vs IPC39-016GM
  • IPC39-008GW vs IPC39-008GT
  • IPC39-008GW vs IPC39-008GM
  • IPC39-008GW vs IPC39-064GW
  • IPC39-008GW vs IPC39-064GF
  • IPC39-008GW vs IPC39-032GW
  • IPC39-008GW vs IPC39-032GF
  • IPC39-008GW vs IPC39-016GW
  • IPC39-008GW vs IPC39-016GF
  • IPC39-008GW vs IPC39-008GF
  • IPC39-008GW FAQ
    Q1: What is the ADATA Industrial IPC39-008GW?
    A: The ADATA Industrial IPC39-008GW is an industrial-grade solid-state drive (SSD) designed for embedded systems, industrial applications, and high-performance computing environments. It offers high endurance, reliability, and performance, making it suitable for use in demanding conditions.

    Q2: What is the storage capacity of the ADATA IPC39-008GW?
    A: The ADATA IPC39-008GW offers a storage capacity of 8GB, making it ideal for applications that require compact storage solutions with reliable data access, such as industrial control systems and embedded devices.

    Q3: What type of NAND flash memory does the IPC39-008GW use?
    A: The IPC39-008GW utilizes high-quality MLC (Multi-Level Cell) NAND flash memory, providing a good balance between performance, cost, and endurance for industrial applications.

    Q4: What is the interface used by the ADATA IPC39-008GW?
    A: The IPC39-008GW uses the SATA III interface, which offers fast data transfer speeds of up to 6Gbps, ensuring quick read and write operations for industrial and embedded systems.

    Q5: What is the operating temperature range of the ADATA IPC39-008GW?
    A: The ADATA IPC39-008GW is designed to operate in a wide temperature range from -40°C to +85°C, making it suitable for use in harsh environments, such as outdoor or industrial settings, where temperature extremes are common.

    Q6: How does the ADATA IPC39-008GW handle shock and vibration?
    A: The IPC39-008GW is built with high shock and vibration resistance, able to withstand up to 1500G of shock and up to 15G of vibration, making it ideal for mobile and rugged industrial applications.

    Q7: What is the read/write performance of the ADATA IPC39-008GW?
    A: The ADATA IPC39-008GW offers read speeds of up to 550MB/s and write speeds of up to 500MB/s, providing fast data access for embedded systems and industrial devices that require efficient performance.

    Q8: Does the ADATA IPC39-008GW support wear leveling?
    A: Yes, the IPC39-008GW supports wear leveling, which helps distribute data writes evenly across the NAND flash memory, extending the lifespan of the drive and ensuring consistent performance over time.

    Q9: What is the lifespan of the ADATA IPC39-008GW?
    A: The ADATA IPC39-008GW offers excellent endurance, with a typical TBW (Terabytes Written) rating of up to 1,000TB, ensuring long-lasting performance and reliability for high-write applications.

    Q10: What kind of applications is the ADATA IPC39-008GW suitable for?
    A: The IPC39-008GW is ideal for a variety of industrial applications, including automation, control systems, robotics, surveillance, and point-of-sale (POS) systems, where reliability, performance, and compact storage are required.

    Q11: What is the power consumption of the ADATA IPC39-008GW?
    A: The ADATA IPC39-008GW is designed to be energy efficient, with a typical active power consumption of 2.2W and idle power consumption of 0.6W, making it suitable for battery-powered and low-power industrial applications.

    Q12: Is the ADATA IPC39-008GW compatible with various operating systems?
    A: Yes, the ADATA IPC39-008GW is compatible with a wide range of operating systems, including Windows, Linux, and embedded OS platforms, making it versatile for various industrial and embedded system applications.

    Q13: How does the ADATA IPC39-008GW ensure data integrity?
    A: The IPC39-008GW features advanced data protection technologies, including ECC (Error Correction Code) and S.M.A.R.T (Self-Monitoring, Analysis, and Reporting Technology), to ensure data integrity and early detection of potential failures.

    Q14: Does the ADATA IPC39-008GW have any built-in security features?
    A: Yes, the IPC39-008GW provides built-in data security features, including AES 256-bit hardware encryption, which ensures that sensitive data is protected from unauthorized access and data breaches.

    Q15: What is the form factor of the ADATA IPC39-008GW?
    A: The ADATA IPC39-008GW comes in a compact 2.5-inch form factor, making it easy to integrate into space-constrained systems and providing flexibility for installation in various industrial and embedded devices.

    Q16: Can the ADATA IPC39-008GW be used in automotive applications?
    A: Yes, the ADATA IPC39-008GW is suitable for automotive applications due to its wide operating temperature range and rugged design, making it ideal for use in automotive infotainment systems, telematics, and other in-vehicle applications.

    Q17: What is the MTBF (Mean Time Between Failures) of the ADATA IPC39-008GW?
    A: The ADATA IPC39-008GW has a high MTBF rating of over 2 million hours, ensuring reliable long-term operation for mission-critical applications in industrial and embedded systems.

    Q18: Does the ADATA IPC39-008GW support TRIM functionality?
    A: Yes, the ADATA IPC39-008GW supports TRIM functionality, which helps maintain SSD performance over time by ensuring that unused data blocks are efficiently cleared, preventing write performance degradation.

    Q19: How does the ADATA IPC39-008GW handle power loss?
    A: The ADATA IPC39-008GW features built-in power loss protection mechanisms, which help prevent data corruption and ensure that data is safely written to the drive in the event of unexpected power loss or shutdown.

    Q20: What are the main advantages of using the ADATA IPC39-008GW in industrial environments?
    A: The ADATA IPC39-008GW offers several advantages for industrial environments, including high durability, shock and vibration resistance, wide operating temperature range, low power consumption, and high endurance, making it an ideal solution for demanding industrial and embedded applications.
    Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you