☰
VOT8024AB-VT
VOT8024AB-VT
Active
Description:  PHOTOTRIAC 800V ZC SMD4 VDE
Manufacturer:  Vishay
History Price: $1.3
In Stock: 9390
VOT8024AB-VT Specification
Specification
Part No
VOT8024AB-VT
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
1kV/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
400礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
Approval Agency
CQC, cUL, UL, VDE
VOT8024AB-VT PDF Datasheet
VOT8024AB-VT Related Parts
VOT8024AB-VT2
VOT8024AB-VT2
Vishay
PHOTOTRIAC 800V ZC SMD4 180 VDE
VOT8024AB-VT1
VOT8024AB-VT1
Vishay
PHOTOTRIAC 800V ZC SMD4 90 VDE
VOT8024AB-V
VOT8024AB-V
Vishay
PHOTOTRIAC 800V ZC SMD4 VDE DIP4
VOT8024AB-T3
VOT8024AB-T3
Vishay
PHOTOTRIAC 800V ZC SMD4 270
VOT8024AB-T2
VOT8024AB-T2
Vishay
PHOTOTRIAC 800V ZC SMD4 180
VOT8024AB-T1
VOT8024AB-T1
Vishay
PHOTOTRIAC 800V ZC SMD4 90
VOT8024AB-T
VOT8024AB-T
Vishay
PHOTOTRIAC 800V ZC SMD4
VOT8024AD-V
VOT8024AD-V
Vishay
PHOTOTRIAC 800V ZC DIP4 VDE
VOT8024AB
VOT8024AB
Vishay
PHOTOTRIAC 800V ZC SMD4 DIP4
VOT8025AB-T1
VOT8025AB-T1
Vishay
OPTOCOUPLER 800V SMD-6
VOT8025AB-VT2
VOT8025AB-VT2
Vishay
OPTOCOUPLER 800V SMD-6
VOT8025AB-VT1
VOT8025AB-VT1
Vishay
OPTOCOUPLER 800V SMD-6
VOT8024AB-VT Compare Parts
  • VOT8024AB-VT vs VOT8121AM-VT2
  • VOT8024AB-VT vs VOT8123AB-V
  • VOT8024AB-VT vs VOT8121AM-T2
  • VOT8024AB-VT vs VOT8121AM-T
  • VOT8024AB-VT vs VOT8125AB-T
  • VOT8024AB-VT vs VOT8125AB-T2
  • VOT8024AB-VT vs VOT8125AB-V
  • VOT8024AB-VT vs VOT8125AB-VT
  • VOT8024AB-VT vs VOT8125AB-VT2
  • VOT8024AB-VT vs VOT8123AD-V
  • VOT8024AB-VT vs VOT8121AB-V
  • VOT8024AB-VT vs VOT8026AD-V
  • VOT8024AB-VT vs VOT8026AG-V
  • VOT8024AB-VT vs VOT8121AB
  • VOT8024AB-VT vs VOT8121AB-T
  • VOT8024AB-VT vs VOT8121AB-T1
  • VOT8024AB-VT vs VOT8121AM-VT
  • VOT8024AB-VT vs VOT8121AB-T3
  • VOT8024AB-VT vs VOT8121AB-VT
  • VOT8024AB-VT vs VOT8121AB-VT1
  • VOT8024AB-VT vs VOT8121AB-VT2
  • VOT8024AB-VT vs VOT8121AB-VT3
  • VOT8024AB-VT vs VOT8121AD
  • VOT8024AB-VT vs VOT8121AD-V
  • VOT8024AB-VT vs VOT8121AG
  • VOT8024AB-VT vs VOT8121AG-V
  • VOT8024AB-VT vs VOT8121AB-T2
  • VOT8024AB-VT vs VOT8026AB-V
  • VOT8024AB-VT vs VOT8025AB-V
  • VOT8024AB-VT vs VOT8024AG
  • VOT8024AB-VT vs VOT8024AG-V
  • VOT8024AB-VT vs VOT8024AM-T
  • VOT8024AB-VT vs VOT8024AM-T2
  • VOT8024AB-VT vs VOT8024AM-VT
  • VOT8024AB-VT vs VOT8024AM-VT2
  • VOT8024AB-VT vs VOT8025AB-T
  • VOT8024AB-VT vs VOT8024AD
  • VOT8024AB-VT vs VOT8025AB-T2
  • VOT8024AB-VT vs VOT8024AB-VT3
  • VOT8024AB-VT vs VOT8025AB-VT
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you