Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Vishay VO4258M
VO4258M
Active
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 5.3KV TRIAC 6DIP
Manufacturer:
Vishay
Datasheet:
VO4258M Datasheet
History Price: $1.27071
In Stock: 18570
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VO4258M Specification
Specification
Part No
VO4258M
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
5kV/µs
Current - LED Trigger (Ift) (Max)
3mA
Current - On State (It (RMS)) (Max)
300 mA
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
BSI, cUR, FIMKO, UR
VO4258M PDF Datasheet
VO4258M Datasheet
Click and Download: VO4258M Datasheet
VO4258M Related Parts
VO4154D
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4154D-X006
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4154H-X006
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4154M
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4156D-X006
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4256D-X001
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4256D-X006
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4256H
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4256H-X006
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4256M-X006
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4254D-X006
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4254H
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO4258M Compare Parts
VO4258M vs VO4256H-X007T
VO4258M vs VO4256M
VO4258M vs VO4154H
VO4258M vs VO4156M-X006
VO4258M vs VO4158D
VO4258M vs VO4158D-X009T
VO4258M vs VO4158H
VO4258M vs VO4258D
VO4258M vs VO4258D-X007T
VO4258M vs VO4258H
VO4258M vs VO4258H-X006
VO4258M vs VO4258H-X007T
VO4258M vs VO4157H-X006
VO4258M vs VO4156D
VO4258M vs VO4158M
VO4258M vs VO4158H-X006
VO4258M vs VO4158D-X006
VO4258M vs VO4157M-X006
VO4258M vs VO4157M-X001
VO4258M vs VO4157M
VO4258M vs VO4158M-X016
VO4258M vs VO4254D
VO4258M vs VO4157H
VO4258M vs VO4157D-X006
VO4258M vs VO4156M
VO4258M vs VO4156H-X016
VO4258M vs VO4156H
VO4258M vs VO4257D
VO4258M vs VO4258M-X006
VO4258M vs VO4258H-X017T
VO4258M vs VO4258D-X006
VO4258M vs VO4257M-X006
VO4258M vs VO4257H-X009T
VO4258M vs VO4257H-X006
VO4258M vs VO4257H
VO4258M vs VO4158M-X006
VO4258M vs VO4257D-X006
VO4258M vs VO4154M-X006
VO4258M vs VO4254M-X006
VO4258M vs VO4254M
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its