☰
VO3052
VO3052
Active
Description:  OPTOISOLATOR 5.3KV TRIAC 6DIP
Manufacturer:  Vishay
Datasheet:   VO3052 Datasheet
History Price: $1.31
In Stock: 16720
VO3052 Specification
Specification
Part No
VO3052
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
1.5kV/µs
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
200礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
cUR, UR
VO3052 PDF Datasheet
VO3052 Related Parts
VO3062-X006
VO3062-X006
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO3063-X001
VO3063-X001
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO3526
VO3526
Vishay
OPTOISOLTR 5.3KV PWR TRIAC 10DIP
VO3052-X001
VO3052-X001
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO3021-X006
VO3021-X006
Vishay
OPTOCOUPLER, PHOTOTRIAC OUTPUT,
VO3053-X006
VO3053-X006
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO3053
VO3053
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO3052-X016
VO3052-X016
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO3052-X007T
VO3052-X007T
Vishay
OPTOISOLATOR 5.3KV TRIAC 6SMD
VO3052-X006
VO3052-X006
Vishay
OPTOISOLATOR 5.3KV TRIAC 6DIP
VO3023-X017T
VO3023-X017T
Vishay
OPTOCOUPLER, PHOTOTRIAC OUTPUT,
VO3023-X001
VO3023-X001
Vishay
OPTOCOUPLER, PHOTOTRIAC OUTPUT,
VO3052 Compare Parts
  • VO3052 vs VO3062-X007T
  • VO3052 vs VO3062-X016
  • VO3052 vs VO3063
  • VO3052 vs VO3063-X006
  • VO3052 vs VO3063-X007T
  • VO3052 vs VO3063-X009T
  • VO3052 vs VO3063-X017T
  • VO3052 vs VO3063-X016
  • VO3052 vs VO3053-X007T
  • VO3052 vs VO3023
  • VO3052 vs VO3022-X001
  • VO3052 vs VO3023-X001
  • VO3052 vs VO3023-X017T
  • VO3052 vs VO3052-X006
  • VO3052 vs VO3052-X007T
  • VO3052 vs VO3052-X016
  • VO3052 vs VO3053
  • VO3052 vs VO3053-X006
  • VO3052 vs VO3021-X006
  • VO3052 vs VO3052-X001
  • VO3052 vs VO3526
  • VO3052 vs VO3063-X001
  • VO3052 vs VO3062-X006
  • VO3052 vs VO3062-X017T
  • VO3052 vs VO3053-X009T
  • VO3052 vs VO3022-X006
  • VO3052 vs VO3052-3122
  • VO3052 vs VO3023-X007T
  • VO3052 vs VO3022-X007T
  • VO3052 vs VO3022
  • VO3052 vs VO3021-X017T
  • VO3052 vs VO3021-X007T
  • VO3052 vs VO3021-X001
  • VO3052 vs VO3021
  • VO3052 vs VO3020-X017T
  • VO3052 vs VO3020-X007T
  • VO3052 vs VO3020-X006
  • VO3052 vs VO3020-X001
  • VO3052 vs VO3023-X006
  • VO3052 vs VO3020
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!