☰
TCET4100
TCET4100
Active
Description:  OPTOISOLTR 5KV 4CH TRANS 16-DIP
Manufacturer:  Vishay
Datasheet:   TCET4100 Datasheet
History Price: $1.82
In Stock: 46255
TCET4100 Specification
Specification
Part No
TCET4100
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
6µs, 5µs
Rise / Fall Time (Typ)
3µs, 4.7µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
TCET4100 PDF Datasheet
TCET4100 Related Parts
TCET1105
TCET1105
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
TCET1204G
TCET1204G
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1200
TCET1200
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1114
TCET1114
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1112
TCET1112
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1104
TCET1104
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
TCET1101
TCET1101
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
TCED2100
TCED2100
Vishay
OPTOISOLATOR 5KV 2CH DARL 8DIP
TCET1110
TCET1110
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET2600
TCET2600
Vishay
OPTOISOLATR 5.3KV 2CH TRANS 8DIP
TCET2200
TCET2200
Vishay
OPTOISOLATR 5.3KV 2CH TRANS 8DIP
TCET1202
TCET1202
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET4100 Compare Parts
  • TCET4100 vs TCET1100
  • TCET4100 vs TCED4100
  • TCET4100 vs TCET1102
  • TCET4100 vs TCET1102G
  • TCET4100 vs TCET1103
  • TCET4100 vs TCET1103G
  • TCET4100 vs TCED1100
  • TCET4100 vs TCET1600
  • TCET4100 vs TCET1107
  • TCET4100 vs TCET1108
  • TCET4100 vs TCET1109
  • TCET4100 vs TCET1113
  • TCET4100 vs TCET1201
  • TCET4100 vs TCET1203
  • TCET4100 vs TCET1204
  • TCET4100 vs TCET1106
  • TCET4100 vs TCET4600
  • TCET4100 vs TCET4600G
  • TCET4100 vs TCET1202
  • TCET4100 vs TCET2200
  • TCET4100 vs TCET2600
  • TCET4100 vs TCET1110
  • TCET4100 vs TCED2100
  • TCET4100 vs TCET1101
  • TCET4100 vs TCET1104
  • TCET4100 vs TCET1112
  • TCET4100 vs TCET1114
  • TCET4100 vs TCET1200
  • TCET4100 vs TCET1204G
  • TCET4100 vs TCET1105
  • TCET4100 vs TCET4100G
  • TCET4100 vs TCET1100G
  • TCET4100 vs TCET1101G
  • TCET4100 vs TCET2200G
  • TCET4100 vs TCET1106G
  • TCET4100 vs TCET1104G
  • TCET4100 vs TCET1113G
  • TCET4100 vs TCET1107G
  • TCET4100 vs TCET1108G
  • TCET4100 vs TCET1600G
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.