☰
TCED4100
TCED4100
Active
Description:  OPTOISOLATOR 5KV 4CH DARL 8DIP
Manufacturer:  Vishay
Datasheet:   TCED4100 Datasheet
History Price: $0.76619
In Stock: 38055
TCED4100 Specification
Specification
Part No
TCED4100
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
300µs, 250µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
TCED4100 PDF Datasheet
TCED4100 Related Parts
TCET1105
TCET1105
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
TCET1204G
TCET1204G
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1200
TCET1200
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1114
TCET1114
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1112
TCET1112
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1104
TCET1104
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
TCET1101
TCET1101
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
TCED2100
TCED2100
Vishay
OPTOISOLATOR 5KV 2CH DARL 8DIP
TCET1110
TCET1110
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET2600
TCET2600
Vishay
OPTOISOLATR 5.3KV 2CH TRANS 8DIP
TCET2200
TCET2200
Vishay
OPTOISOLATR 5.3KV 2CH TRANS 8DIP
TCET1202
TCET1202
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCED4100 Compare Parts
  • TCED4100 vs TCET1100
  • TCED4100 vs TCET1102
  • TCED4100 vs TCET1102G
  • TCED4100 vs TCET1103
  • TCED4100 vs TCET1103G
  • TCED4100 vs TCED1100
  • TCED4100 vs TCET1600
  • TCED4100 vs TCET1107
  • TCED4100 vs TCET1108
  • TCED4100 vs TCET1109
  • TCED4100 vs TCET1113
  • TCED4100 vs TCET1201
  • TCED4100 vs TCET1203
  • TCED4100 vs TCET1204
  • TCED4100 vs TCET1106
  • TCED4100 vs TCET4600
  • TCED4100 vs TCET4600G
  • TCED4100 vs TCET4100
  • TCED4100 vs TCET1202
  • TCED4100 vs TCET2200
  • TCED4100 vs TCET2600
  • TCED4100 vs TCET1110
  • TCED4100 vs TCED2100
  • TCED4100 vs TCET1101
  • TCED4100 vs TCET1104
  • TCED4100 vs TCET1112
  • TCED4100 vs TCET1114
  • TCED4100 vs TCET1200
  • TCED4100 vs TCET1204G
  • TCED4100 vs TCET1105
  • TCED4100 vs TCET4100G
  • TCED4100 vs TCET1100G
  • TCED4100 vs TCET1101G
  • TCED4100 vs TCET2200G
  • TCED4100 vs TCET1106G
  • TCED4100 vs TCET1104G
  • TCED4100 vs TCET1113G
  • TCED4100 vs TCET1107G
  • TCED4100 vs TCET1108G
  • TCED4100 vs TCET1600G
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.