☰
TCED1100
TCED1100
Active
Description:  OPTOISOLATOR 5KV TRANS 4DIP
Manufacturer:  Vishay
Datasheet:   TCED1100 Datasheet
History Price: $0.8
In Stock: 31935
TCED1100 Specification
Specification
Part No
TCED1100
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
300µs, 250µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
TCED1100 PDF Datasheet
TCED1100 Related Parts
TCET1105
TCET1105
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
TCET1204G
TCET1204G
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1200
TCET1200
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1114
TCET1114
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1112
TCET1112
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET1104
TCET1104
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
TCET1101
TCET1101
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-DIP
TCED2100
TCED2100
Vishay
OPTOISOLATOR 5KV 2CH DARL 8DIP
TCET1110
TCET1110
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCET2600
TCET2600
Vishay
OPTOISOLATR 5.3KV 2CH TRANS 8DIP
TCET2200
TCET2200
Vishay
OPTOISOLATR 5.3KV 2CH TRANS 8DIP
TCET1202
TCET1202
Vishay
OPTOISOLATOR 5KV TRANS 4DIP
TCED1100 Compare Parts
  • TCED1100 vs TCET1100
  • TCED1100 vs TCED4100
  • TCED1100 vs TCET1102
  • TCED1100 vs TCET1102G
  • TCED1100 vs TCET1103
  • TCED1100 vs TCET1103G
  • TCED1100 vs TCET1600
  • TCED1100 vs TCET1107
  • TCED1100 vs TCET1108
  • TCED1100 vs TCET1109
  • TCED1100 vs TCET1113
  • TCED1100 vs TCET1201
  • TCED1100 vs TCET1203
  • TCED1100 vs TCET1204
  • TCED1100 vs TCET1106
  • TCED1100 vs TCET4600
  • TCED1100 vs TCET4600G
  • TCED1100 vs TCET4100
  • TCED1100 vs TCET1202
  • TCED1100 vs TCET2200
  • TCED1100 vs TCET2600
  • TCED1100 vs TCET1110
  • TCED1100 vs TCED2100
  • TCED1100 vs TCET1101
  • TCED1100 vs TCET1104
  • TCED1100 vs TCET1112
  • TCED1100 vs TCET1114
  • TCED1100 vs TCET1200
  • TCED1100 vs TCET1204G
  • TCED1100 vs TCET1105
  • TCED1100 vs TCET4100G
  • TCED1100 vs TCET1100G
  • TCED1100 vs TCET1101G
  • TCED1100 vs TCET2200G
  • TCED1100 vs TCET1106G
  • TCED1100 vs TCET1104G
  • TCED1100 vs TCET1113G
  • TCED1100 vs TCET1107G
  • TCED1100 vs TCET1108G
  • TCED1100 vs TCET1600G
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.