☰
K817P2
K817P2
Obsolete
Description:  OPTOISO 5KV TRANSISTOR 4DIP
Manufacturer:  Vishay
Datasheet:   K817P2 Datasheet
History Price: Obsolete
In Stock: 8880
K817P2 Specification
Specification
Part No
K817P2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
Turn On / Turn Off Time (Typ)
6µs, 5µs
Rise / Fall Time (Typ)
3µs, 4.7µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
K817P2 Related Parts
K815P
K815P
Vishay
OPTOISO 5.3KV DARLINGTON 4DIP
K814P
K814P
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P3
K817P3
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P
K817P
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P1
K817P1
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P4
K817P4
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P5
K817P5
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P6
K817P6
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P7
K817P7
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P8
K817P8
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P9
K817P9
Vishay
OPTOISO 5KV TRANSISTOR 4DIP
K817P2 Compare Parts
  • K817P2 vs K817P8
  • K817P2 vs K817P7
  • K817P2 vs K817P6
  • K817P2 vs K817P5
  • K817P2 vs K817P4
  • K817P2 vs K817P1
  • K817P2 vs K817P
  • K817P2 vs K817P3
  • K817P2 vs K814P
  • K817P2 vs K815P
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.