☰
ILD615-4
ILD615-4
Active
Description:  OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
Manufacturer:  Vishay
Datasheet:   ILD615-4 Datasheet
History Price: $1.91
In Stock: 46000
ILD615-4 Specification
Specification
Part No
ILD615-4
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
160% @ 10mA
Current Transfer Ratio (Max)
320% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ILD615-4 PDF Datasheet
ILD615-4 Related Parts
ILD74-X001
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD615-4 Description
Vishay ILD615-4 Overview

The Vishay ILD615-4 is a high-performance optocoupler that offers reliable electrical isolation and fast switching speeds. This optocoupler is designed for use in various applications where precise signal transmission, isolation, and noise reduction are essential. The ILD615-4 is particularly well-suited for industrial, automotive, and consumer electronics, as it provides an effective means to isolate sensitive circuits from high-voltage spikes and electromagnetic interference (EMI), all while maintaining high-speed performance.

Key Features

* High-Speed Switching: The ILD615-4 features fast switching times with a rise time (t\_r) of 40ns (typical) and a fall time (t\_f) of 40ns (typical), making it suitable for high-frequency applications where quick transitions are critical.
* High Isolation Voltage: The optocoupler provides an isolation voltage of 5000VRMS, which protects circuits from high-voltage spikes and prevents the transfer of harmful electrical noise between input and output circuits.
* Current Transfer Ratio (CTR): The device offers a high current transfer ratio, typically ranging from 50% to 600%, at an input current of 10mA. This ensures efficient signal transmission and provides flexibility in various control and feedback applications.
* Low Input Current: The ILD615-4 operates with a low input current (typically 10mA), making it ideal for low-power systems where efficient current usage is a priority.
* Compact Package: It comes in a compact 4-pin DIP package, which is compatible with both through-hole and surface-mount technology (SMT), providing ease of integration into space-constrained designs.
* Wide Operating Temperature Range: The device operates within a temperature range of -40°C to +85°C, allowing it to function reliably in a variety of environmental conditions, including automotive and industrial environments.
* Low Forward Voltage: The device has a low forward voltage (V\_F) of approximately 1.4V, which helps minimize power loss during operation and contributes to the overall energy efficiency of the system.

Applications

* Microcontroller Interfacing: The ILD615-4 is used in microcontroller circuits to isolate the control logic from high-power switching components, ensuring the protection of sensitive microcontroller units (MCUs) while maintaining signal integrity.
* Switching Power Supplies: The optocoupler is employed in switching power supplies, where it provides feedback isolation between the output and control sections to ensure stable voltage regulation and protection against faults.
* Signal Isolation in Communication Systems: In communication systems, the ILD615-4 isolates different voltage levels in data transmission circuits, providing noise immunity and reducing signal distortion due to external interference.
* Industrial Control Systems: It is widely used in industrial automation systems to isolate control and power circuits, preventing the transmission of spikes and surges while enabling safe and reliable control of industrial equipment.
* Relay Driver Circuits: The ILD615-4 is employed in relay driver circuits, where it isolates the low-voltage control signal from the relay’s load side, ensuring safe operation and reliable switching of heavy loads.
* Data Acquisition Systems: In data acquisition systems, the optocoupler is used for isolating analog and digital signals, which helps maintain the accuracy and integrity of the measurements by eliminating noise and ground loops.

Specifications

* Forward Voltage (V\_F): 1.4V (typical at I\_F = 10mA), providing low power consumption during operation.
* Current Transfer Ratio (CTR): 50% to 600% (at I\_F = 10mA, V\_CE = 5V), indicating the efficiency with which the input current is transferred to the output current, providing reliable isolation and signal amplification.
* Input Forward Current (I\_F): 10mA (typical), the input current required to operate the device effectively, making it suitable for low-power systems.
* Output Collector-Emitter Voltage (V\_CEO): 80V (maximum), specifying the maximum voltage the output transistor can handle while remaining within safe operating limits.
* Output Collector Current (I\_C): 50mA (maximum), representing the maximum current the output transistor can handle during operation.
* Isolation Voltage (V\_iso): 5000VRMS, providing high electrical isolation between the input and output sides of the device, ensuring protection against voltage surges and noise.
* Operating Temperature Range: -40°C to +85°C, ensuring reliable performance in a wide variety of environmental conditions, including industrial, automotive, and consumer applications.
* Storage Temperature Range: -55°C to +125°C, which provides flexibility for applications that may involve high-temperature storage or extreme environmental conditions.
* Package Type: 4-pin DIP package, suitable for both through-hole and SMT applications, making it versatile for different design requirements and manufacturing processes.

Electrical Characteristics

* Input LED Forward Voltage (V\_F): 1.4V (typical at I\_F = 10mA), which provides low forward voltage, minimizing power dissipation during operation and improving efficiency.
* Output Saturation Voltage (V\_CE(sat)): 0.3V (max), ensuring low voltage drop across the output transistor when it is in the saturation region, contributing to low conduction losses.
* Input Current (I\_F): 10mA (typical), which is the input current required to drive the LED and activate the optocoupler, making it suitable for low-power applications.
* Total Gate Charge (Q\_g): 2nC (typical), ensuring fast switching and low gate power consumption, ideal for high-speed switching applications.
* Switching Time:

* Rise Time (t\_r): 40ns (typical), ensuring rapid transitions from low to high states.
* Fall Time (t\_f): 40ns (typical), providing quick transitions from high to low states, making it suitable for high-frequency switching applications.
* Propagation Delay (t\_plh/t\_phl): 100ns (typical), indicating the delay time between the input signal and output signal, which is critical for high-speed applications.

Thermal and Mechanical Characteristics

* Thermal Resistance Junction to Ambient (R\_thJA): 80°C/W (typical), ensuring effective heat dissipation and maintaining stable operation at high power levels.
* Thermal Resistance Junction to Case (R\_thJC): 40°C/W (typical), indicating the device’s ability to handle thermal stress and maintain reliability during prolonged operation.
* Operating Ambient Temperature Range: -40°C to +85°C, ensuring stable operation in a variety of environments, including industrial and automotive conditions.
* Storage Temperature Range: -55°C to +125°C, allowing for safe storage and handling under various environmental conditions, which is important for industrial applications.
* Package Dimensions: The 4-pin DIP package has dimensions of approximately 4.5mm x 4.8mm x 4.3mm, making it suitable for use in space-constrained applications.

Advantages

* High-Speed Performance: The fast switching times, with rise and fall times of just 40ns, make the ILD615-4 an ideal choice for high-frequency applications requiring precise timing and minimal delay.
* Electrical Isolation: The high isolation voltage (5000VRMS) protects sensitive components from high-voltage transients and electrical noise, making the device highly reliable in noisy environments.
* Low Power Consumption: With a low input current requirement of 10mA and a low forward voltage of 1.4V, the ILD615-4 is suitable for low-power systems, helping to reduce overall system energy consumption.
* Wide Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, making it suitable for use in automotive, industrial, and consumer applications where environmental conditions can vary significantly.
* Compact and Versatile Package: The 4-pin DIP package provides a compact form factor that is compatible with both through-hole and SMT designs, offering flexibility in manufacturing processes and assembly.
* High Reliability: With robust construction and excellent thermal management, the ILD615-4 ensures long-term operation even in demanding conditions, making it suitable for mission-critical applications.

Conclusion

The Vishay ILD615-4 is a versatile and reliable optocoupler that offers excellent isolation, fast switching performance, and low power consumption. Its high current transfer ratio, compact package, and wide operating temperature range make it ideal for use in a variety of applications, from industrial control systems to microcontroller interfacing and power supplies. With a high isolation voltage of 5000VRMS and fast switching characteristics, the ILD615-4 ensures reliable signal transmission and protection in systems where electrical noise and high-voltage transients are a concern. Whether used in communication systems, motor control, or power management, the ILD615-4 delivers the performance and reliability needed in modern electronic designs.
ILD615-4 Compare Parts
  • ILD615-4 vs ILD74-X009T
  • ILD615-4 vs ILD621GB-X007T
  • ILD615-4 vs ILD621-X007T
  • ILD615-4 vs ILD620GB-X009T
  • ILD615-4 vs ILD620GB
  • ILD615-4 vs ILD620-X009T
  • ILD615-4 vs ILD620-X007T
  • ILD615-4 vs ILD74
  • ILD615-4 vs ILD755-2X007T
  • ILD615-4 vs ILD755-2
  • ILD615-4 vs ILD755-1X017
  • ILD615-4 vs ILD755-1
  • ILD615-4 vs ILD615-4X009T
  • ILD615-4 vs ILD620
  • ILD615-4 vs ILD5-X009
  • ILD615-4 vs ILD55-X009
  • ILD615-4 vs ILD55
  • ILD615-4 vs ILD610-1
  • ILD615-4 vs ILD5-X001
  • ILD615-4 vs ILD5
  • ILD615-4 vs ILD55-X007
  • ILD615-4 vs ILD615-2X009T
  • ILD615-4 vs ILD615-4X001
  • ILD615-4 vs ILD615-3X017T
  • ILD615-4 vs ILD615-3X017
  • ILD615-4 vs ILD615-3X009T
  • ILD615-4 vs ILD615-2
  • ILD615-4 vs ILD615-1X007T
  • ILD615-4 vs ILD615-1X007
  • ILD615-4 vs ILD615-1
  • ILD615-4 vs ILD610-3
  • ILD615-4 vs ILD615-3
  • ILD615-4 vs ILD2
  • ILD615-4 vs ILD2-X001
  • ILD615-4 vs ILD1615-4
  • ILD615-4 vs ILD1207T
  • ILD615-4 vs ILD1206T
  • ILD615-4 vs ILD1-X007
  • ILD615-4 vs ILD1-X001
  • ILD615-4 vs ILD206T
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again