☰
ILD615-1
ILD615-1
Active
Description:  OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
Manufacturer:  Vishay
Datasheet:   ILD615-1 Datasheet
History Price: $1.91
In Stock: 47200
ILD615-1 Specification
Specification
Part No
ILD615-1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ILD615-1 PDF Datasheet
ILD615-1 Related Parts
ILD74-X001
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD615-1 Description
The Vishay ILD615-1 is a high-performance optocoupler designed for a variety of applications, including signal isolation, data communication, and power management. This device is particularly known for its reliability, high-speed performance, and ability to provide electrical isolation between input and output circuits. The ILD615-1 is widely used in industrial automation, telecommunications, and consumer electronics due to its robust features and specifications.

## Key Features

1. High-Speed Performance: The ILD615-1 is capable of high-speed data transmission, making it suitable for applications that require fast switching times. It can operate at data rates up to 1 Mbps, which is essential for modern communication systems.

2. Electrical Isolation: This optocoupler provides excellent electrical isolation between the input and output, typically rated at 5000 VRMS. This feature is crucial for protecting sensitive components from high voltages and transients.

3. Integrated Photodiode: The ILD615-1 includes an integrated photodiode and a high-speed transistor, which simplifies the design and reduces the number of external components required in a circuit.

4. Wide Operating Temperature Range: The device operates effectively over a wide temperature range, typically from -40°C to +100°C, making it suitable for use in various environmental conditions.

5. Low Input Current: The ILD615-1 requires a low input current to operate, which helps in reducing power consumption and improving overall efficiency in applications.

6. Compact Package: The device is available in a compact 8-pin DIP package, which is ideal for space-constrained applications and allows for easy integration into existing designs.

## Specifications

- Input Characteristics:
- Input Current (IF): Typically 10 mA (maximum 20 mA)
- Forward Voltage (VF): Typically 1.2 V at IF = 10 mA

- Output Characteristics:
- Collector-Emitter Voltage (VCE): Maximum 30 V
- Collector Current (IC): Maximum 50 mA
- Output Rise Time (tr): Typically 20 µs
- Output Fall Time (tf): Typically 20 µs

- Isolation Voltage:
- Isolation Voltage: 5000 VRMS for 1 minute

- Temperature Range:
- Operating Temperature: -40°C to +100°C
- Storage Temperature: -55°C to +125°C

- Package Information:
- Package Type: 8-pin DIP
- Dimensions: Compact design for easy integration

## Applications

The Vishay ILD615-1 is suitable for a wide range of applications, including:

- Signal Isolation: Used in various electronic circuits to isolate different sections, preventing noise and interference.
- Data Communication: Ideal for transmitting data signals in communication systems, ensuring high-speed and reliable performance.
- Power Management: Employed in power supply circuits to provide feedback and control, enhancing the efficiency of power converters.
- Industrial Automation: Utilized in control systems and automation equipment to ensure safe and reliable operation.

## Conclusion

The Vishay ILD615-1 is a versatile and reliable optocoupler that meets the demands of modern electronic applications. With its high-speed performance, excellent electrical isolation, and low power consumption, it is an ideal choice for engineers and designers looking to enhance the reliability and efficiency of their systems. Whether in telecommunications, industrial automation, or consumer electronics, the ILD615-1 provides the necessary features to ensure optimal performance and safety in various applications.
ILD615-1 Compare Parts
  • ILD615-1 vs ILD74-X009T
  • ILD615-1 vs ILD621GB-X007T
  • ILD615-1 vs ILD621-X007T
  • ILD615-1 vs ILD620GB-X009T
  • ILD615-1 vs ILD620GB
  • ILD615-1 vs ILD620-X009T
  • ILD615-1 vs ILD620-X007T
  • ILD615-1 vs ILD74
  • ILD615-1 vs ILD755-2X007T
  • ILD615-1 vs ILD755-2
  • ILD615-1 vs ILD755-1X017
  • ILD615-1 vs ILD755-1
  • ILD615-1 vs ILD615-4X009T
  • ILD615-1 vs ILD620
  • ILD615-1 vs ILD5-X009
  • ILD615-1 vs ILD55-X009
  • ILD615-1 vs ILD55
  • ILD615-1 vs ILD610-1
  • ILD615-1 vs ILD5-X001
  • ILD615-1 vs ILD5
  • ILD615-1 vs ILD55-X007
  • ILD615-1 vs ILD615-2X009T
  • ILD615-1 vs ILD615-4X001
  • ILD615-1 vs ILD615-4
  • ILD615-1 vs ILD615-3X017T
  • ILD615-1 vs ILD615-3X017
  • ILD615-1 vs ILD615-3X009T
  • ILD615-1 vs ILD615-2
  • ILD615-1 vs ILD615-1X007T
  • ILD615-1 vs ILD615-1X007
  • ILD615-1 vs ILD610-3
  • ILD615-1 vs ILD615-3
  • ILD615-1 vs ILD2
  • ILD615-1 vs ILD2-X001
  • ILD615-1 vs ILD1615-4
  • ILD615-1 vs ILD1207T
  • ILD615-1 vs ILD1206T
  • ILD615-1 vs ILD1-X007
  • ILD615-1 vs ILD1-X001
  • ILD615-1 vs ILD206T
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again