☰
ILD1213T
ILD1213T
Obsolete
Description:  SOIC-8 CPL 110C DUAL CTR>100%
Manufacturer:  Vishay
Datasheet:   ILD1213T Datasheet
History Price: Obsolete
In Stock: 17280
ILD1213T Specification
Specification
Part No
ILD1213T
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
ILD1213T Related Parts
ILD74-X001
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD1213T Compare Parts
  • ILD1213T vs ILD74-X009T
  • ILD1213T vs ILD621GB-X007T
  • ILD1213T vs ILD621-X007T
  • ILD1213T vs ILD620GB-X009T
  • ILD1213T vs ILD620GB
  • ILD1213T vs ILD620-X009T
  • ILD1213T vs ILD620-X007T
  • ILD1213T vs ILD74
  • ILD1213T vs ILD755-2X007T
  • ILD1213T vs ILD755-2
  • ILD1213T vs ILD755-1X017
  • ILD1213T vs ILD755-1
  • ILD1213T vs ILD615-4X009T
  • ILD1213T vs ILD620
  • ILD1213T vs ILD5-X009
  • ILD1213T vs ILD55-X009
  • ILD1213T vs ILD55
  • ILD1213T vs ILD610-1
  • ILD1213T vs ILD5-X001
  • ILD1213T vs ILD5
  • ILD1213T vs ILD55-X007
  • ILD1213T vs ILD615-2X009T
  • ILD1213T vs ILD615-4X001
  • ILD1213T vs ILD615-4
  • ILD1213T vs ILD615-3X017T
  • ILD1213T vs ILD615-3X017
  • ILD1213T vs ILD615-3X009T
  • ILD1213T vs ILD615-2
  • ILD1213T vs ILD615-1X007T
  • ILD1213T vs ILD615-1X007
  • ILD1213T vs ILD615-1
  • ILD1213T vs ILD610-3
  • ILD1213T vs ILD615-3
  • ILD1213T vs ILD2
  • ILD1213T vs ILD2-X001
  • ILD1213T vs ILD1615-4
  • ILD1213T vs ILD1207T
  • ILD1213T vs ILD1206T
  • ILD1213T vs ILD1-X007
  • ILD1213T vs ILD1-X001
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.