☰
IL350T
IL350T
Obsolete
Description:  OPTOISO 3KV PHVOLT 8SOP
Manufacturer:  Vishay
Datasheet:   IL350T Datasheet
History Price: Obsolete
In Stock: 240
IL350T Specification
Specification
Part No
IL350T
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3000Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
350µs, -
Input Type
DC
Output Type
Photovoltaic, Linearized
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.8V
Current - DC Forward (If) (Max)
30 mA
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOP (0.220", 5.60mm Width)
Supplier Device Package
8-SOP
IL350T PDF Datasheet
IL350T Related Parts
IL300-X001
IL300-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL388T
IL388T
Vishay
OPTOISO 2.13KV 2CH TRANS 8SOP
IL300-X009
IL300-X009
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-E-X001
IL300-E-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL300-E-X017T
IL300-E-X017T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-EF-X001
IL300-EF-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL300-EF-X009
IL300-EF-X009
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X017
IL300-F-X017
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X019
IL300-F-X019
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X019T
IL300-F-X019T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-E
IL300-E
Vishay
OPTOISO 5.3KV LINEAR PHVOLT 8DIP
IL300-E-X007T
IL300-E-X007T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL350T Compare Parts
  • IL350T vs IL300-X017
  • IL350T vs IL300-F-X009T
  • IL350T vs IL300-X016
  • IL350T vs IL300-X009T
  • IL350T vs IL300-X007T
  • IL350T vs IL300-X007
  • IL350T vs IL300-F-X017T
  • IL350T vs IL300-DEFG-X007T
  • IL350T vs IL300-DEFG-X007
  • IL350T vs IL300-DEFG-X006
  • IL350T vs IL300-F-X009
  • IL350T vs IL300-F-X007
  • IL350T vs IL300-F-X001
  • IL350T vs IL300-F
  • IL350T vs IL300-EF-X017T
  • IL350T vs IL300-EF-X017
  • IL350T vs IL300-DEFG-X017T
  • IL350T vs IL300-DEFG-X016
  • IL350T vs IL300-DEFG-X001
  • IL350T vs IL300-DEFG
  • IL350T vs IL300
  • IL350T vs IL300-EF-X007T
  • IL350T vs IL300-EF-X009T
  • IL350T vs IL300-EF-X007
  • IL350T vs IL300-EF
  • IL350T vs IL300-E-X009T
  • IL350T vs IL300-E-X007T
  • IL350T vs IL300-E
  • IL350T vs IL300-F-X019T
  • IL350T vs IL300-F-X019
  • IL350T vs IL300-F-X017
  • IL350T vs IL300-EF-X009
  • IL350T vs IL300-EF-X001
  • IL350T vs IL300-E-X017T
  • IL350T vs IL300-E-X001
  • IL350T vs IL300-X009
  • IL350T vs IL388T
  • IL350T vs IL300-X001
  • IL350T vs IL300-DEFG-X009T
  • IL350T vs IL300-F-X016
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)