Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Vishay IL300-EF
IL300-EF
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5.3KV LINEAR PHVOLT 8DIP
Manufacturer:
Vishay
Datasheet:
IL300-EF Datasheet
History Price: $6.94
In Stock: 29505
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IL300-EF Specification
Specification
Part No
IL300-EF
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
1µs, 1µs
Input Type
DC
Output Type
Photovoltaic, Linearized
Voltage - Output (Max)
500mV
Current - Output / Channel
70礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
IL300-EF PDF Datasheet
IL300-EF Datasheet
Click and Download: IL300-EF Datasheet
IL300-EF Related Parts
IL300-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL388T
Vishay
OPTOISO 2.13KV 2CH TRANS 8SOP
IL300-X009
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-E-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL300-E-X017T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-EF-X001
Vishay
OPTOISO 5.3KV PHVOLT 8DIP
IL300-EF-X009
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X017
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X019
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-F-X019T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-E
Vishay
OPTOISO 5.3KV LINEAR PHVOLT 8DIP
IL300-E-X007T
Vishay
OPTOISO 5.3KV PHVOLT 8SMD
IL300-EF Compare Parts
IL300-EF vs IL300-X017
IL300-EF vs IL300-F-X009T
IL300-EF vs IL300-X016
IL300-EF vs IL300-X009T
IL300-EF vs IL300-X007T
IL300-EF vs IL300-X007
IL300-EF vs IL300-F-X017T
IL300-EF vs IL300-DEFG-X007T
IL300-EF vs IL300-DEFG-X007
IL300-EF vs IL300-DEFG-X006
IL300-EF vs IL300-F-X009
IL300-EF vs IL300-F-X007
IL300-EF vs IL300-F-X001
IL300-EF vs IL300-F
IL300-EF vs IL300-EF-X017T
IL300-EF vs IL300-EF-X017
IL300-EF vs IL300-DEFG-X017T
IL300-EF vs IL300-DEFG-X016
IL300-EF vs IL300-DEFG-X001
IL300-EF vs IL300-DEFG
IL300-EF vs IL300
IL300-EF vs IL300-EF-X007T
IL300-EF vs IL300-EF-X009T
IL300-EF vs IL300-EF-X007
IL300-EF vs IL300-E-X009T
IL300-EF vs IL300-E-X007T
IL300-EF vs IL300-E
IL300-EF vs IL300-F-X019T
IL300-EF vs IL300-F-X019
IL300-EF vs IL300-F-X017
IL300-EF vs IL300-EF-X009
IL300-EF vs IL300-EF-X001
IL300-EF vs IL300-E-X017T
IL300-EF vs IL300-E-X001
IL300-EF vs IL300-X009
IL300-EF vs IL388T
IL300-EF vs IL300-X001
IL300-EF vs IL300-DEFG-X009T
IL300-EF vs IL300-F-X016
IL300-EF vs IL300-EF-X016
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet