Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Vishay 4N32-X001
4N32-X001
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5.3KV DARL W/BASE 6DIP
Manufacturer:
Vishay
Datasheet:
4N32-X001 Datasheet
History Price: Obsolete
In Stock: 16300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
4N32-X001 Specification
Specification
Part No
4N32-X001
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
500% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
5µs, 100µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
30V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V (Typ)
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N32-X001 PDF Datasheet
4N32-X001 Datasheet
Click and Download: 4N32-X001 Datasheet
4N32-X001 Related Parts
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N32-X001 Compare Parts
4N32-X001 vs 4N33300W
4N32-X001 vs 4N36VM
4N32-X001 vs 4N36TVM
4N32-X001 vs 4N36TM
4N32-X001 vs 4N36SVM
4N32-X001 vs 4N36SR2VM
4N32-X001 vs 4N32SVM
4N32-X001 vs 4N33-X000
4N32-X001 vs 4N33-X00
4N32-X001 vs 4N32SD
4N32-X001 vs 4N32S
4N32-X001 vs 4N32300W
4N32-X001 vs 4N36S
4N32-X001 vs 4N32W
4N32-X001 vs 4N30300W
4N32-X001 vs 4N30(SHORT,F)
4N32-X001 vs 4N31S
4N32-X001 vs 4N32-X000
4N32-X001 vs 4N32(SHORT,F)
4N32-X001 vs 4N31W
4N32-X001 vs 4N313SD
4N32-X001 vs 4N30W
4N32-X001 vs 4N36SD
4N32-X001 vs 4N37300
4N32-X001 vs 4N37M_F132
4N32-X001 vs 4N37FVM
4N32-X001 vs 4N37FR2VM
4N32-X001 vs 4N37FR2M
4N32-X001 vs 4N37FM
4N32-X001 vs 4N373SD
4N32-X001 vs 4N37300W
4N32-X001 vs 4N37SD
4N32-X001 vs 4N37(SHORT-TP5,F)
4N32-X001 vs 4N37(SHORT,F)
4N32-X001 vs 4N37
4N32-X001 vs 4N36W
4N32-X001 vs 4N373S
4N32-X001 vs 4N38(SHORT,F)
4N32-X001 vs 4N37S
4N32-X001 vs 4N37W
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed