TLP5752H(D4TP4,E
TLP5752H(D4TP4,E
Active
Description:  GATE DRIVE COUPLER; 125C OPER TE
Manufacturer:  Toshiba Semiconductor
History Price: $1.97
In Stock: 24300
TLP5752H(D4TP4,E Specification
Specification
Part No
TLP5752H(D4TP4,E
Category
Isolators Gate Drivers
Manufacturer
Toshiba Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
Pulse Width Distortion (Max)
50ns
Rise / Fall Time (Typ)
15ns, 8ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
Approval Agency
CQC, CSA, cUL, UL, VDE
TLP5752H(D4TP4,E PDF Datasheet
TLP5752H(D4TP4,E Related Parts
TLP5771(D4-TP,E
TLP5771(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; LOW INPUT CU
TLP5774(D4-TP,E
TLP5774(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; LOW INPUT CU
TLP5751(D4-TP,E
TLP5751(D4-TP,E
Toshiba Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 6SO
TLP5751(TP,E
TLP5751(TP,E
Toshiba Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 6SO
TLP5771H(D4TP4,E
TLP5771H(D4TP4,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 1A; WIDER LE
TLP5774H(D4TP4,E
TLP5774H(D4TP4,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 4A; WIDER LE
TLP351H(TP1,F)
TLP351H(TP1,F)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER SMD T&R
TLP5752(TP4,E
TLP5752(TP4,E
Toshiba Semiconductor
DRIVER COUPLER; 2.5A; RAIL-TO-RA
TLP5774H(D4-TP,E
TLP5774H(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 4A; HIGH TEM
TLP5771H(D4-TP,E
TLP5771H(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 1A; HIGH TEM
TLP351H(F)
TLP351H(F)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER THRU HOLE
TLP351A(F)
TLP351A(F)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER THRU-HOLE
TLP5752H(D4TP4,E Compare Parts
  • TLP5752H(D4TP4,E vs TLP701H(F)
  • TLP5752H(D4TP4,E vs TLP700H(F)
  • TLP5752H(D4TP4,E vs TLP155(E
  • TLP5752H(D4TP4,E vs TLP700A(TP,F)
  • TLP5752H(D4TP4,E vs TLP700A(F)
  • TLP5752H(D4TP4,E vs TLP155(TPL,E
  • TLP5752H(D4TP4,E vs TLP155(TPR,E
  • TLP5752H(D4TP4,E vs TLP705A(TP,F)
  • TLP5752H(D4TP4,E vs TLP250(TP1,F)
  • TLP5752H(D4TP4,E vs TLP250(F)
  • TLP5752H(D4TP4,E vs TLP700(F)
  • TLP5752H(D4TP4,E vs TLP701(TP,F)
  • TLP5752H(D4TP4,E vs TLP251(TP1,F)
  • TLP5752H(D4TP4,E vs TLP251(F)
  • TLP5752H(D4TP4,E vs TLP250LF1F
  • TLP5752H(D4TP4,E vs TLP705(TP,F)
  • TLP5752H(D4TP4,E vs TLP701A(F)
  • TLP5752H(D4TP4,E vs TLP705A(F)
  • TLP5752H(D4TP4,E vs TLP358(TP1,F)
  • TLP5752H(D4TP4,E vs TLP701(F)
  • TLP5752H(D4TP4,E vs TLP2451A(F)
  • TLP5752H(D4TP4,E vs TLP2451A(TP,F)
  • TLP5752H(D4TP4,E vs TLP5752H(D4-TP,E
  • TLP5752H(D4TP4,E vs TLP350(F)
  • TLP5752H(D4TP4,E vs TLP5752H(E
  • TLP5752H(D4TP4,E vs TLP5752H(TP,E
  • TLP5752H(D4TP4,E vs TLP350(TP1,F)
  • TLP5752H(D4TP4,E vs TLP5751(D4,E
  • TLP5752H(D4TP4,E vs TLP5751(E
  • TLP5752H(D4TP4,E vs TLP5754(D4,E
  • TLP5752H(D4TP4,E vs TLP5752(D4,E
  • TLP5752H(D4TP4,E vs TLP5754(TP,E
  • TLP5752H(D4TP4,E vs TLP5754(D4-TP4,E
  • TLP5752H(D4TP4,E vs TLP5771(TP,E
  • TLP5752H(D4TP4,E vs TLP5751H(D4TP4,E
  • TLP5752H(D4TP4,E vs TLP351(TP1,F)
  • TLP5752H(D4TP4,E vs TLP5754H(TP4,E
  • TLP5752H(D4TP4,E vs TLP5751H(TP4,E
  • TLP5752H(D4TP4,E vs TLP151A(E)
  • TLP5752H(D4TP4,E vs TLP5752(TP,E
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.