☰
TIL3012
TIL3012
Active
Description:  TRIAC OUTPUT OPTOCOUPLER
Manufacturer:  Texas Instruments
Datasheet:   TIL3012 Datasheet
History Price: $0.3
In Stock: 17240
TIL3012 Specification
Specification
Part No
TIL3012
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Zero Crossing Circuit
-
Number of Channels
-
Voltage - Isolation
-
Voltage - Off State
-
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Approval Agency
-
TIL3012 PDF Datasheet
TIL3012 Related Parts
TIL3023
TIL3023
Texas Instruments
TRIAC OUTPUT OPTOCOUPLER
TIL3022
TIL3022
Texas Instruments
TRIAC OUTPUT OPTOCOUPLER
TIL3021
TIL3021
Texas Instruments
TRIAC OUTPUT OPTOCOUPLER
TIL3020
TIL3020
Texas Instruments
TRIAC OUTPUT OPTOCOUPLER
TIL3011
TIL3011
Texas Instruments
TRIAC OUTPUT OPTOCOUPLER
TIL3010
TIL3010
Texas Instruments
TRIAC OUTPUT OPTOCOUPLER
TIL3009
TIL3009
Texas Instruments
TRIAC OUTPUT OPTOCOUPLER
TIL3012 Compare Parts
  • TIL3012 vs TIL3010
  • TIL3012 vs TIL3011
  • TIL3012 vs TIL3020
  • TIL3012 vs TIL3021
  • TIL3012 vs TIL3022
  • TIL3012 vs TIL3023
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)