TIL113
TIL113
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   TIL113 Datasheet
History Price: Obsolete
In Stock: 21000
TIL113 Specification
Specification
Part No
TIL113
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
300% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
350ns, 55µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
1.25V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
TIL113 PDF Datasheet
TIL113 Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL113 Compare Parts
  • TIL113 vs TIL117VM
  • TIL113 vs TIL195
  • TIL113 vs TIL921
  • TIL113 vs TIL300DCS
  • TIL113 vs TIL918B
  • TIL113 vs TIL921B
  • TIL113 vs TIL922
  • TIL113 vs TIL922B
  • TIL113 vs TIL923
  • TIL113 vs TIL925A
  • TIL113 vs TIL919
  • TIL113 vs TIL195A
  • TIL113 vs TIL195B
  • TIL113 vs TIL117M
  • TIL113 vs TIL117M
  • TIL113 vs TIL117SR2VM
  • TIL113 vs TIL113SM
  • TIL113 vs TIL111VM
  • TIL113 vs TIL113M
  • TIL113 vs TIL112
  • TIL113 vs TIL111VM
  • TIL113 vs TIL111SR2VM
  • TIL113 vs TIL111SVM
  • TIL113 vs TIL111TM
  • TIL113 vs TIL111TVM
  • TIL113 vs TIL111SD
  • TIL113 vs TIL111SR2M
  • TIL113 vs TIL111SM
  • TIL113 vs TIL111S
  • TIL113 vs TIL117TVM
  • TIL113 vs TIL111W
  • TIL113 vs TIL113300
  • TIL113 vs TIL113300W
  • TIL113 vs TIL1133S
  • TIL113 vs TIL1133SD
  • TIL113 vs TIL113S
  • TIL113 vs TIL113W
  • TIL113 vs TIL117FM
  • TIL113 vs TIL117FR2M
  • TIL113 vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended