TIL111SR2M
TIL111SR2M
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   TIL111SR2M Datasheet
History Price: Obsolete
In Stock: 21700
TIL111SR2M Specification
Specification
Part No
TIL111SR2M
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
10µs, 10µs (Max)
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
2mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
TIL111SR2M PDF Datasheet
TIL111SR2M Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL111SR2M Compare Parts
  • TIL111SR2M vs TIL117VM
  • TIL111SR2M vs TIL195
  • TIL111SR2M vs TIL921
  • TIL111SR2M vs TIL300DCS
  • TIL111SR2M vs TIL918B
  • TIL111SR2M vs TIL921B
  • TIL111SR2M vs TIL922
  • TIL111SR2M vs TIL922B
  • TIL111SR2M vs TIL923
  • TIL111SR2M vs TIL925A
  • TIL111SR2M vs TIL919
  • TIL111SR2M vs TIL195A
  • TIL111SR2M vs TIL195B
  • TIL111SR2M vs TIL117M
  • TIL111SR2M vs TIL117M
  • TIL111SR2M vs TIL117SR2VM
  • TIL111SR2M vs TIL113SM
  • TIL111SR2M vs TIL111VM
  • TIL111SR2M vs TIL113M
  • TIL111SR2M vs TIL112
  • TIL111SR2M vs TIL111VM
  • TIL111SR2M vs TIL111SR2VM
  • TIL111SR2M vs TIL111SVM
  • TIL111SR2M vs TIL111TM
  • TIL111SR2M vs TIL111TVM
  • TIL111SR2M vs TIL111SD
  • TIL111SR2M vs TIL111SM
  • TIL111SR2M vs TIL111S
  • TIL111SR2M vs TIL117TVM
  • TIL111SR2M vs TIL111W
  • TIL111SR2M vs TIL113
  • TIL111SR2M vs TIL113300
  • TIL111SR2M vs TIL113300W
  • TIL111SR2M vs TIL1133S
  • TIL111SR2M vs TIL1133SD
  • TIL111SR2M vs TIL113S
  • TIL111SR2M vs TIL113W
  • TIL111SR2M vs TIL117FM
  • TIL111SR2M vs TIL117FR2M
  • TIL111SR2M vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended