☰
ISOW7740FDFMR
ISOW7740FDFMR
Active
Description:  LOW-EMISSIONS, LOW-RIPPLE, QUAD-
Manufacturer:  Texas Instruments
History Price: $11.39
In Stock: 1540
ISOW7740FDFMR Specification
Specification
Part No
ISOW7740FDFMR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
ISOW774x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
Yes
Number of Channels
4
Inputs - Side 1/Side 2
4/0
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
15.7ns, 15.7ns
Pulse Width Distortion (Max)
5ns
Rise / Fall Time (Typ)
2.5ns, 2.4ns
Voltage - Supply
2.97V ~ 3.63V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
ISOW7740FDFMR PDF Datasheet
ISOW7740FDFMR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISOW7740FDFMR Compare Parts
  • ISOW7740FDFMR vs ISO7240ADW
  • ISOW7740FDFMR vs ISO7231MDWRG4
  • ISOW7740FDFMR vs ISO7240CDWRG4
  • ISOW7740FDFMR vs ISO7230CDWG4
  • ISOW7740FDFMR vs ISO7230ADWG4
  • ISOW7740FDFMR vs ISO7241ADWRG4
  • ISOW7740FDFMR vs ISO7241CDWRG4
  • ISOW7740FDFMR vs ISO7241MDWRG4
  • ISOW7740FDFMR vs ISO7242MDWRG4
  • ISOW7740FDFMR vs ISO7241ADWR
  • ISOW7740FDFMR vs ISO7242MDW
  • ISOW7740FDFMR vs ISO7242CDW
  • ISOW7740FDFMR vs ISO7242ADWR
  • ISOW7740FDFMR vs ISO722MDRG4
  • ISOW7740FDFMR vs ISO7242ADW
  • ISOW7740FDFMR vs ISO7231CDWRG4
  • ISOW7740FDFMR vs ISO7241CDW
  • ISOW7740FDFMR vs ISO7231MDW
  • ISOW7740FDFMR vs ISO7241ADW
  • ISOW7740FDFMR vs ISO7240MDW
  • ISOW7740FDFMR vs ISO7240CFDW
  • ISOW7740FDFMR vs ISO7240CDW
  • ISOW7740FDFMR vs ISO7240ADWR
  • ISOW7740FDFMR vs ISO7241MDW
  • ISOW7740FDFMR vs ISO1176TDW
  • ISOW7740FDFMR vs ISO721D
  • ISOW7740FDFMR vs ISO35TDW
  • ISOW7740FDFMR vs ISO35MDWR
  • ISOW7740FDFMR vs ISO35MDW
  • ISOW7740FDFMR vs ISO35DW
  • ISOW7740FDFMR vs ISO15MDWR
  • ISOW7740FDFMR vs ISO15DW
  • ISOW7740FDFMR vs ISO7220BD
  • ISOW7740FDFMR vs ISO1176DW
  • ISOW7740FDFMR vs ISO722D
  • ISOW7740FDFMR vs ISO7221MD
  • ISOW7740FDFMR vs ISO7221CD
  • ISOW7740FDFMR vs ISO15MDW
  • ISOW7740FDFMR vs ISO722MD
  • ISOW7740FDFMR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!