☰
ISO7742FDBQ
ISO7742FDBQ
Active
Description:  DGTL ISO 3000VRMS 4CH GP 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   ISO7742FDBQ Datasheet
History Price: $3.74
In Stock: 25440
ISO7742FDBQ Specification
Specification
Part No
ISO7742FDBQ
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
2/2
Channel Type
Unidirectional
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
16ns, 16ns
Pulse Width Distortion (Max)
4.9ns
Rise / Fall Time (Typ)
3.9ns, 3.9ns
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
ISO7742FDBQ Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7742FDBQ Description
Overview of Texas Instruments ISO7742FDBQ

The Texas Instruments ISO7742FDBQ is a high-performance, isolated digital signal isolator designed to provide robust isolation between different parts of a system. This device is particularly useful in applications where signal integrity and safety are paramount, such as in industrial automation, medical equipment, and communication systems. The ISO7742FDBQ utilizes advanced isolation technology to ensure reliable data transmission while maintaining high levels of noise immunity.

Key Specifications

- Isolation Voltage: 5 kV RMS (1 minute)
- Data Rate: Up to 25 Mbps
- Supply Voltage: 3.0 V to 5.5 V for both the input and output sides
- Input Logic Levels: Compatible with standard CMOS and TTL logic levels
- Propagation Delay: Typically 20 ns
- Temperature Range: -40°C to 125°C
- Package Type: SOIC-16

Functional Features

The ISO7742FDBQ incorporates several functional features that enhance its performance and usability:

- Dual-Channel Isolation: The device provides two independent channels, allowing for simultaneous data transmission and improving design flexibility.
- Low Power Consumption: With a low quiescent current, the ISO7742FDBQ is suitable for battery-powered applications, contributing to overall system efficiency.
- High Noise Immunity: The isolator is designed to withstand high levels of electromagnetic interference (EMI), ensuring reliable operation in noisy environments.

Isolation and Safety Features

Safety and reliability are critical in applications requiring isolation. The ISO7742FDBQ includes several built-in features to ensure safe operation:

- High Isolation Voltage: With a 5 kV RMS isolation rating, the device provides robust protection against voltage spikes and transients, making it suitable for high-voltage applications.
- Reinforced Isolation: The device meets reinforced isolation standards, ensuring that it can safely operate in environments where high voltages are present.
- Fail-Safe Operation: The design includes features that ensure the device will not fail in a way that compromises safety, providing peace of mind in critical applications.

Performance Characteristics

The ISO7742FDBQ is designed for high performance, ensuring reliable data transmission across its isolation barrier:

- Fast Data Rates: With a maximum data rate of 25 Mbps, the device is capable of handling high-speed digital signals, making it suitable for a wide range of applications.
- Low Propagation Delay: The typical propagation delay of 20 ns allows for quick signal transmission, which is essential in time-sensitive applications.
- Wide Supply Voltage Range: The ability to operate from 3.0 V to 5.5 V on both sides of the isolator provides flexibility in system design and integration.

Applications

The versatility of the ISO7742FDBQ makes it suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems to isolate different parts of machinery and equipment, ensuring safe operation.
- Medical Equipment: Provides isolation in medical devices, protecting patients and equipment from high voltages.
- Communication Systems: Ideal for isolating data lines in communication interfaces, ensuring signal integrity and safety.
- Power Supply Systems: Can be used in power management applications to isolate control signals from high-voltage power circuits.

Conclusion

The Texas Instruments ISO7742FDBQ is a high-performance isolated digital signal isolator that offers robust isolation and reliable data transmission for various applications. With its advanced features, high isolation voltage, and fast data rates, it is an excellent choice for engineers and designers seeking dependable solutions for signal isolation in industrial, medical, and communication systems. Its ability to operate under a wide temperature range and in noisy environments further enhances its appeal, making it a versatile component in modern electronic designs.
ISO7742FDBQ Compare Parts
  • ISO7742FDBQ vs ISO7240ADW
  • ISO7742FDBQ vs ISO7231MDWRG4
  • ISO7742FDBQ vs ISO7240CDWRG4
  • ISO7742FDBQ vs ISO7230CDWG4
  • ISO7742FDBQ vs ISO7230ADWG4
  • ISO7742FDBQ vs ISO7241ADWRG4
  • ISO7742FDBQ vs ISO7241CDWRG4
  • ISO7742FDBQ vs ISO7241MDWRG4
  • ISO7742FDBQ vs ISO7242MDWRG4
  • ISO7742FDBQ vs ISO7241ADWR
  • ISO7742FDBQ vs ISO7242MDW
  • ISO7742FDBQ vs ISO7242CDW
  • ISO7742FDBQ vs ISO7242ADWR
  • ISO7742FDBQ vs ISO722MDRG4
  • ISO7742FDBQ vs ISO7242ADW
  • ISO7742FDBQ vs ISO7231CDWRG4
  • ISO7742FDBQ vs ISO7241CDW
  • ISO7742FDBQ vs ISO7231MDW
  • ISO7742FDBQ vs ISO7241ADW
  • ISO7742FDBQ vs ISO7240MDW
  • ISO7742FDBQ vs ISO7240CFDW
  • ISO7742FDBQ vs ISO7240CDW
  • ISO7742FDBQ vs ISO7240ADWR
  • ISO7742FDBQ vs ISO7241MDW
  • ISO7742FDBQ vs ISO1176TDW
  • ISO7742FDBQ vs ISO721D
  • ISO7742FDBQ vs ISO35TDW
  • ISO7742FDBQ vs ISO35MDWR
  • ISO7742FDBQ vs ISO35MDW
  • ISO7742FDBQ vs ISO35DW
  • ISO7742FDBQ vs ISO15MDWR
  • ISO7742FDBQ vs ISO15DW
  • ISO7742FDBQ vs ISO7220BD
  • ISO7742FDBQ vs ISO1176DW
  • ISO7742FDBQ vs ISO722D
  • ISO7742FDBQ vs ISO7221MD
  • ISO7742FDBQ vs ISO7221CD
  • ISO7742FDBQ vs ISO15MDW
  • ISO7742FDBQ vs ISO722MD
  • ISO7742FDBQ vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!