☰
ISO7721DR
ISO7721DR
Active
Description:  DGTL ISO 3000VRMS 2CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7721DR Datasheet
History Price: $2.09
In Stock: 28710
ISO7721DR Specification
Specification
Part No
ISO7721DR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
1/1
Channel Type
Unidirectional
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
16ns, 16ns
Pulse Width Distortion (Max)
4.9ns
Rise / Fall Time (Typ)
1.8ns, 1.9ns
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO7721DR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7721DR Description
The Texas Instruments ISO7721DR is a digital isolator designed for high-speed, high-reliability isolation in various industrial, automotive, and consumer applications. This device is particularly useful in systems where electrical isolation is required between different parts of a circuit to protect against voltage spikes, noise, or ground loops while maintaining fast data transmission.

## Key Specifications:

* Input Type: CMOS logic
* Output Type: CMOS logic
* Number of Channels: 2 channels (dual-channel digital isolator)
* Data Rate: Capable of handling data rates up to 100 Mbps, ensuring fast and efficient communication between isolated sections of a system.
* Operating Voltage Range:

* Vcc1 (input side): 2.7V to 5.5V
* Vcc2 (output side): 2.7V to 5.5V
* Isolation Voltage: 2500 Vrms (root mean square), providing robust isolation to prevent the transfer of unwanted voltages between different sections of a system.
* Propagation Delay: Typically 25 ns, ensuring minimal delay in the transmission of data between the isolated sections.
* Output High Voltage (VOH): Vcc2 - 0.3V (typical), ensuring that the output voltage is compatible with the receiving logic.
* Output Low Voltage (VOL): 0.3V (typical), providing reliable low-level logic signals.
* Quiescent Supply Current: Typically 1.4 µA (input side), minimizing power consumption when the device is in operation.
* Temperature Range: The device operates over a wide temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications with demanding thermal requirements.
* Package Type: 16-pin SOIC (Small Outline Integrated Circuit) package, providing a compact and space-efficient solution.

## Features:

* High-Speed Data Transmission: The ISO7721DR supports high data transmission rates up to 100 Mbps, which is ideal for applications that require quick communication across isolated sections of the system, such as industrial control, data acquisition, and automotive systems.

* Robust Isolation: The device provides strong electrical isolation between its input and output sides, with an isolation voltage of up to 2500 Vrms. This feature protects sensitive components from high voltages, ensuring long-term system reliability and safety.

* Low Power Consumption: The ISO7721DR is designed to consume minimal power in operation, with a typical quiescent current of only 1.4 µA on the input side. This helps to improve the overall power efficiency of the system.

* High-Temperature Operation: With a wide temperature range of -40°C to 125°C, the ISO7721DR is well-suited for use in automotive and industrial environments where temperature fluctuations can be extreme.

* Fault Tolerant Design: The ISO7721DR features a robust design that ensures stable operation even in the presence of noise or voltage spikes. It provides immunity to transient faults, making it suitable for critical applications where failure is not an option.

* Low Propagation Delay: With a typical propagation delay of 25 ns, the device provides fast data transmission with minimal delay. This is particularly beneficial for real-time systems, where speed and responsiveness are crucial.

* Pin-Selectable Supply Voltage: The ISO7721DR allows flexibility in power supply configuration, as both the input and output sides can be powered by different supply voltages in the range of 2.7V to 5.5V. This provides design flexibility in systems with mixed voltage requirements.

* Fault Protection: The isolator is designed to prevent the transfer of unwanted electrical noise or fault conditions across the isolation barrier, enhancing the protection of downstream circuits.

## Applications:

The ISO7721DR is widely used in a variety of applications requiring electrical isolation, including but not limited to:

* Industrial Automation: The isolator is commonly used in programmable logic controllers (PLCs), motor drives, and industrial robots, where high-speed communication and protection against high voltages are required.

* Automotive Systems: In automotive applications, the ISO7721DR is used for isolating communication lines between different parts of the vehicle’s electronic systems, such as in control modules, infotainment systems, and battery management systems (BMS).

* Data Acquisition Systems: The isolator is useful in data acquisition systems that require high-speed isolation between measurement devices and processing units, protecting sensitive data and components from electrical noise or transients.

* Medical Devices: In medical equipment, electrical isolation is often required between the high-voltage and low-voltage sections of a system to ensure safety and prevent damage to sensitive components, and the ISO7721DR fulfills this requirement effectively.

* Telecommunications: The device is used in telecom equipment, such as routers and switches, where high-speed data transmission and isolation are critical for reliable performance.

## Performance:

The ISO7721DR offers high-speed performance with a data rate of up to 100 Mbps. Its typical propagation delay of 25 ns ensures that it does not introduce significant latency in communication, making it suitable for real-time systems. The device’s low quiescent supply current helps minimize power consumption, ensuring it is efficient even in battery-powered or low-power systems.

The robust 2500 Vrms isolation voltage ensures that sensitive downstream circuitry is well protected from any unwanted electrical noise or spikes that may occur on the input side of the system. This makes the ISO7721DR a reliable component in environments with high electrical noise, ensuring the stability and longevity of the system.

## Power Consumption:

With low power consumption, the ISO7721DR is energy-efficient. Its quiescent supply current of 1.4 µA (typical) ensures that it does not draw significant power when idle, making it suitable for low-power systems or battery-operated devices. The low power consumption also helps extend the operational life of the system, particularly in power-sensitive applications.

## Conclusion:

The Texas Instruments ISO7721DR is a versatile and reliable digital isolator that combines high-speed data transmission, robust electrical isolation, low power consumption, and wide temperature range capabilities. Its features make it ideal for use in a wide range of applications, including industrial, automotive, telecommunications, and medical devices, where fast, reliable communication and protection from high-voltage transients are crucial. The device's compact 16-pin package and low propagation delay make it a perfect fit for systems that require efficient, high-speed isolation.
ISO7721DR Compare Parts
  • ISO7721DR vs ISO7240ADW
  • ISO7721DR vs ISO7231MDWRG4
  • ISO7721DR vs ISO7240CDWRG4
  • ISO7721DR vs ISO7230CDWG4
  • ISO7721DR vs ISO7230ADWG4
  • ISO7721DR vs ISO7241ADWRG4
  • ISO7721DR vs ISO7241CDWRG4
  • ISO7721DR vs ISO7241MDWRG4
  • ISO7721DR vs ISO7242MDWRG4
  • ISO7721DR vs ISO7241ADWR
  • ISO7721DR vs ISO7242MDW
  • ISO7721DR vs ISO7242CDW
  • ISO7721DR vs ISO7242ADWR
  • ISO7721DR vs ISO722MDRG4
  • ISO7721DR vs ISO7242ADW
  • ISO7721DR vs ISO7231CDWRG4
  • ISO7721DR vs ISO7241CDW
  • ISO7721DR vs ISO7231MDW
  • ISO7721DR vs ISO7241ADW
  • ISO7721DR vs ISO7240MDW
  • ISO7721DR vs ISO7240CFDW
  • ISO7721DR vs ISO7240CDW
  • ISO7721DR vs ISO7240ADWR
  • ISO7721DR vs ISO7241MDW
  • ISO7721DR vs ISO1176TDW
  • ISO7721DR vs ISO721D
  • ISO7721DR vs ISO35TDW
  • ISO7721DR vs ISO35MDWR
  • ISO7721DR vs ISO35MDW
  • ISO7721DR vs ISO35DW
  • ISO7721DR vs ISO15MDWR
  • ISO7721DR vs ISO15DW
  • ISO7721DR vs ISO7220BD
  • ISO7721DR vs ISO1176DW
  • ISO7721DR vs ISO722D
  • ISO7721DR vs ISO7221MD
  • ISO7721DR vs ISO7221CD
  • ISO7721DR vs ISO15MDW
  • ISO7721DR vs ISO722MD
  • ISO7721DR vs ISO7231CDW
  • ISO7721DR FAQ
    Q1: What is the Texas Instruments ISO7721DR?
    A: The Texas Instruments ISO7721DR is a high-performance digital isolator designed for isolated data and control signal transmission in various industrial and automotive applications. It provides galvanic isolation between the input and output, protecting sensitive circuits from high-voltage transients and ground loops.

    Q2: What is the key feature of the ISO7721DR?
    A: The key feature of the ISO7721DR is its ability to provide isolation between two circuits while enabling high-speed data transfer. It offers a 2500VRMS isolation voltage, ensuring effective protection against electrical noise and voltage spikes. It is particularly well-suited for data lines in industrial environments where signal integrity and noise immunity are crucial.

    Q3: What is the data rate supported by the ISO7721DR?
    A: The ISO7721DR supports data rates of up to 25 Mbps, making it ideal for applications requiring high-speed communication, such as industrial fieldbus systems, motor controllers, and digital sensor interfaces. The device provides a robust and reliable signal transfer at these speeds without sacrificing signal quality.

    Q4: What is the isolation voltage of the ISO7721DR?
    A: The ISO7721DR has a galvanic isolation of 2500VRMS, meaning it can withstand voltage differences of up to 2500 volts between the isolated sections of the circuit. This high isolation voltage is essential in protecting low-voltage circuits from higher-voltage environments, especially in industrial and automotive applications.

    Q5: What are the typical applications for the ISO7721DR?
    A: The ISO7721DR is typically used in industrial automation systems, motor drives, power supply circuits, medical devices, and automotive systems. It is designed to provide electrical isolation in systems that require reliable signal transmission, especially in harsh environments where electromagnetic interference (EMI) and voltage spikes are common.

    Q6: How does the ISO7721DR ensure signal integrity?
    A: The ISO7721DR uses high-performance materials and advanced design techniques to maintain signal integrity over long distances and in noisy environments. It incorporates robust signal conditioning and noise filtering mechanisms to prevent data errors and ensure reliable transmission of high-speed signals.

    Q7: What is the power supply requirement for the ISO7721DR?
    A: The ISO7721DR operates with a supply voltage range of 3V to 5.5V for the VCC pins, making it compatible with a wide range of low-voltage systems. It has low power consumption, which is beneficial for battery-operated or energy-efficient designs.

    Q8: Does the ISO7721DR offer any protection features?
    A: Yes, the ISO7721DR includes built-in features to protect against common electrical hazards. It offers robust isolation, minimizing the risk of electrical faults and transients affecting the downstream circuits. The device also protects against ground potential differences and helps prevent damage from high-voltage surges.

    Q9: What is the package type of the ISO7721DR?
    A: The ISO7721DR comes in an 8-pin SOIC (Small Outline Integrated Circuit) package. This compact package makes it easy to integrate into systems with limited space while providing reliable electrical and mechanical performance.

    Q10: What is the propagation delay of the ISO7721DR?
    A: The ISO7721DR has a low propagation delay of typically 25ns, which ensures that signals are transmitted quickly and with minimal latency. This fast response time is essential for real-time control applications where signal timing is critical.

    Q11: How does the ISO7721DR compare to optocouplers in terms of performance?
    A: Compared to optocouplers, the ISO7721DR provides superior performance in terms of speed, reliability, and longevity. It is faster, with higher data rate capabilities, and it avoids the aging and degradation issues commonly seen with optocouplers. Additionally, it does not require the light transmission medium, which can be affected by temperature and ambient conditions.

    Q12: Is the ISO7721DR suitable for use in automotive applications?
    A: Yes, the ISO7721DR is well-suited for automotive applications due to its high voltage isolation and robust protection features. It can be used in systems such as motor control units, battery management systems, and communication interfaces in vehicles where electrical isolation is necessary to protect sensitive electronics from harsh electrical environments.

    Q13: How many channels does the ISO7721DR have?
    A: The ISO7721DR is a dual-channel isolator, meaning it can isolate two separate signal lines at the same time. This makes it suitable for applications that require multiple channels of isolation, such as dual-data communications or differential signal processing.

    Q14: What is the common mode transient immunity (CMTI) of the ISO7721DR?
    A: The ISO7721DR has an excellent common mode transient immunity (CMTI) of up to 25kV/μs, which means it can effectively reject high-speed common-mode voltage transients. This is especially important in industrial environments where noise and voltage spikes are frequent and can cause data errors.

    Q15: Does the ISO7721DR support both unidirectional and bidirectional signaling?
    A: Yes, the ISO7721DR supports both unidirectional and bidirectional data signaling. This versatility allows it to be used in a wide range of applications, including those that require bi-directional data transfer or communication between different subsystems within a larger system.

    Q16: What are the temperature range and operating conditions for the ISO7721DR?
    A: The ISO7721DR is rated for operation over a wide temperature range of -40°C to +125°C, making it suitable for use in industrial, automotive, and harsh environmental conditions. This temperature range ensures reliable performance even in extreme conditions, such as those found in outdoor or industrial applications.

    Q17: Can the ISO7721DR be used in power supply designs?
    A: Yes, the ISO7721DR can be used in power supply designs, particularly in situations where electrical isolation is needed between the control and power sections. It helps to protect low-voltage control circuits from high-voltage transients and spikes that are often present in power supply systems.

    Q18: How does the ISO7721DR improve system reliability?
    A: The ISO7721DR improves system reliability by providing robust isolation that protects sensitive circuits from electrical noise, spikes, and transients. By isolating the control and power sections of a system, it helps prevent faults from propagating through the system, reducing the risk of failure and improving overall system robustness.

    Q19: Is the ISO7721DR suitable for use in medical devices?
    A: Yes, the ISO7721DR can be used in medical devices where isolation is crucial to protect sensitive electronics and ensure safe operation. It provides the necessary galvanic isolation required for communication between different parts of the device, ensuring that high-voltage signals do not affect low-voltage control circuits.

    Q20: What makes the ISO7721DR ideal for industrial applications?
    A: The ISO7721DR is ideal for industrial applications due to its high isolation voltage, fast data transfer capabilities, and immunity to electrical noise. Its robust design ensures reliable signal transmission even in harsh industrial environments, making it perfect for motor control, sensor interfacing, and industrial automation systems.
    Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!