☰
ISO7710FDWR
ISO7710FDWR
Active
Description:  DGTL ISO 5000VRMS 1CH GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7710FDWR Datasheet
History Price: $2.93
In Stock: 7230
ISO7710FDWR Specification
Specification
Part No
ISO7710FDWR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
85kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
16ns, 16ns
Pulse Width Distortion (Max)
4.9ns
Rise / Fall Time (Typ)
1.8ns, 1.9ns
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7710FDWR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7710FDWR Description

The ISO7710FDWR is a high-performance digital isolator from Texas Instruments, designed to provide galvanic isolation between different parts of an electronic system. This component is particularly beneficial in environments where data integrity, noise immunity, and protection from high-voltage transients are essential. It is widely used in industrial, automotive, and communication applications, where reliable signal isolation is required.

---

## Key Features

* High-Speed Data Transfer: The ISO7710FDWR supports fast data rates of up to 150 Mbps, allowing it to effectively handle high-speed digital signals with minimal latency.
* High Voltage Isolation: It offers 5000 VRMS isolation, providing strong protection against electrical noise and transients between the isolated sections of the system.
* Low Power Consumption: The device operates with low power, consuming typically only 10 mA of supply current, making it suitable for power-sensitive applications.
* Low Propagation Delay: The ISO7710FDWR has a low propagation delay of 20 ns, ensuring minimal signal delay and fast response times in critical systems.
* Fault Protection: Integrated fault detection capabilities improve reliability by monitoring the isolated channels and ensuring proper operation.
* Wide Operating Temperature Range: It is designed to work in a wide temperature range of -40°C to +125°C, making it ideal for both industrial and automotive applications where environmental extremes are common.

---

## Electrical Characteristics

* Supply Voltage: The ISO7710FDWR operates within a supply voltage range of 2.7 V to 5.5 V, which makes it flexible for use in a variety of systems with different voltage requirements.
* Data Rate: Capable of handling up to 150 Mbps, the isolator provides high-speed data transmission while maintaining signal integrity, which is essential for high-performance applications such as industrial controls and communication systems.
* Output Drive Capability: The device can drive up to 15 mA on the output, ensuring that the digital signals can be transmitted over longer distances without significant degradation in signal quality.
* Channel Configuration: The ISO7710FDWR typically features 1 to 4 channels, providing the flexibility to isolate multiple data lines simultaneously, depending on the application.
* Input/Output Compatibility: The device supports CMOS logic levels, ensuring compatibility with common logic families used in digital systems.
* Low On-Resistance: With a low on-resistance of 6 Ω, the device ensures minimal loss of signal integrity during transmission.

---

## Thermal and Protection Features

* Operating Temperature Range: The ISO7710FDWR operates reliably in temperatures from -40°C to +125°C, making it suitable for rugged environments where temperature stability is critical.
* Thermal Shutdown: It incorporates thermal protection mechanisms that shut down the device in case of excessive temperatures, ensuring that the device does not overheat and become damaged.
* ESD Protection: The isolator is equipped with enhanced electrostatic discharge (ESD) protection, allowing it to withstand up to 8 kV in human body model (HBM) ESD testing, which makes it resistant to damage from static discharge in sensitive environments.
* Overcurrent Protection: It features built-in protection to prevent excessive currents from damaging the device or the system it is integrated into.

---

## Applications

The ISO7710FDWR is suitable for a variety of applications where robust digital isolation is needed:

* Industrial Control Systems: It is used to isolate control signals in PLCs, motor controllers, and other industrial automation systems, protecting sensitive components from high-voltage spikes and noise.
* Automotive Systems: The device is ideal for automotive applications, such as isolating signals between different vehicle subsystems (e.g., powertrain, infotainment, and safety systems).
* Communication Systems: In communication devices, the ISO7710FDWR helps isolate signal paths to ensure data integrity over long distances or in noisy environments.
* Medical Equipment: Used in medical devices, it isolates sensitive data channels between equipment and user interfaces to ensure both safety and accuracy.
* Power Supplies: In power electronics, it isolates power control signals, helping to protect microcontrollers and other sensitive components from high-voltage spikes or transients.
* Data Acquisition Systems: In systems that collect and process data from various sensors, this isolator ensures clean signal transmission while protecting both the data acquisition system and sensors from high-voltage interference.

---

## Package and Pin Configuration

* Package Type: The ISO7710FDWR is housed in a wide-body SOIC-16 package, which provides a compact footprint suitable for high-density applications.
* Pins: It has 16 pins, providing ample connections for multiple channels and power supply inputs/outputs. These pins are designed for easy integration into circuit boards while ensuring high electrical performance.

---

## Conclusion

The ISO7710FDWR from Texas Instruments is a high-performance digital isolator designed to provide robust isolation in systems that require reliable data transmission and protection from electrical interference. Its high-speed data transfer, strong isolation voltage, and low power consumption make it an ideal choice for applications in industrial control, automotive electronics, medical devices, and communication systems. With integrated protection features, fault detection, and a wide operating temperature range, the ISO7710FDWR ensures safe and efficient operation in challenging environments, contributing to the reliability and longevity of the systems it serves.
ISO7710FDWR Compare Parts
  • ISO7710FDWR vs ISO7240ADW
  • ISO7710FDWR vs ISO7231MDWRG4
  • ISO7710FDWR vs ISO7240CDWRG4
  • ISO7710FDWR vs ISO7230CDWG4
  • ISO7710FDWR vs ISO7230ADWG4
  • ISO7710FDWR vs ISO7241ADWRG4
  • ISO7710FDWR vs ISO7241CDWRG4
  • ISO7710FDWR vs ISO7241MDWRG4
  • ISO7710FDWR vs ISO7242MDWRG4
  • ISO7710FDWR vs ISO7241ADWR
  • ISO7710FDWR vs ISO7242MDW
  • ISO7710FDWR vs ISO7242CDW
  • ISO7710FDWR vs ISO7242ADWR
  • ISO7710FDWR vs ISO722MDRG4
  • ISO7710FDWR vs ISO7242ADW
  • ISO7710FDWR vs ISO7231CDWRG4
  • ISO7710FDWR vs ISO7241CDW
  • ISO7710FDWR vs ISO7231MDW
  • ISO7710FDWR vs ISO7241ADW
  • ISO7710FDWR vs ISO7240MDW
  • ISO7710FDWR vs ISO7240CFDW
  • ISO7710FDWR vs ISO7240CDW
  • ISO7710FDWR vs ISO7240ADWR
  • ISO7710FDWR vs ISO7241MDW
  • ISO7710FDWR vs ISO1176TDW
  • ISO7710FDWR vs ISO721D
  • ISO7710FDWR vs ISO35TDW
  • ISO7710FDWR vs ISO35MDWR
  • ISO7710FDWR vs ISO35MDW
  • ISO7710FDWR vs ISO35DW
  • ISO7710FDWR vs ISO15MDWR
  • ISO7710FDWR vs ISO15DW
  • ISO7710FDWR vs ISO7220BD
  • ISO7710FDWR vs ISO1176DW
  • ISO7710FDWR vs ISO722D
  • ISO7710FDWR vs ISO7221MD
  • ISO7710FDWR vs ISO7221CD
  • ISO7710FDWR vs ISO15MDW
  • ISO7710FDWR vs ISO722MD
  • ISO7710FDWR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!